EN
  • EN
  • DE

AD9849AKST

Part No AD9849AKST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 12BIT 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9849
Standard Package 57 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 556629-AD9849AKST
Ultra Librarian 3D Model Ultra Librarian AD9849AKST CAD Model

Description

Product Overview: AD9849AKST

The AD9849AKST is a high-performance, mixed-signal front-end (MxFE®) processor from the renowned manufacturer Analog Devices Inc. This integrated circuit is specifically designed for imaging applications that require high dynamic range and flexibility. It is commonly used in medical imaging systems, industrial inspection equipment, and high-end digital cameras.

Key Features:

  • High Dynamic Range: The AD9849AKST boasts an impressive dynamic range, making it suitable for applications where capturing high contrast images is crucial.
  • Integrated ADC: It includes a precision 14-bit analog-to-digital converter (ADC) that ensures accurate digitization of input signals, which is essential for high-quality image processing.
  • Programmable Gain Amplifier: A programmable gain amplifier allows for fine-tuning of the signal level, enhancing the adaptability of the device to different imaging scenarios.
  • Correlated Double Sampling (CDS): The CDS feature helps in reducing the noise associated with the image sensor output, which is vital for achieving clear images.
  • Flexible Interface: The device offers a flexible digital interface that can easily integrate with a variety of image processors and FPGAs, providing designers with versatility in system design.

Applications:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-end Digital Photography
  • Scientific Instrumentation

Technical Specifications:

Parameter Value
Resolution 14-bit
Input Voltage Range 1.5 V to 3.6 V
Package 68-lead LFCSP
Operating Temperature -40°C to +85°C

The AD9849AKST from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions that meet the stringent requirements of modern imaging technologies. With its robust feature set and high performance, the AD9849AKST is an ideal choice for developers looking to create state-of-the-art imaging systems.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.2378 $82.2378
2+ $79.6678 $159.3356
3+ $77.0979 $231.2937
4+ $74.5280 $298.1120
5+ $66.8182 $334.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 863 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess