EN
  • EN
  • DE

AD9842AJSTRL

Part No AD9842AJSTRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Video 1 ADC 10bit 3.3V 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172441-AD9842AJSTRL
Popularity Low
Supply and Demand Status Balance
Family Name AD9842A
Introduction Date February 09, 2001
ECCN EAR99
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9842AJSTRL CAD Model

Description

Analog Devices Inc. AD9842AJSTRL Product Overview

The AD9842AJSTRL from Analog Devices Inc. is a high-performance, mixed-signal front-end processor for digital imaging applications. It is designed to be a complete analog signal processing solution for CCD (Charge-Coupled Device) image sensors, providing a compact and efficient interface between the sensor and a digital image processor.

Key Features and Benefits

  • Integrated Correlated Double Sampling (CDS): The AD9842AJSTRL includes an on-chip CDS function that reduces sensor noise to enhance image quality, making it ideal for applications where image clarity is paramount.
  • 14-Bit Analog-to-Digital Converter (ADC): With its high-resolution ADC, the device delivers precise digital output, ensuring detailed and accurate image capture.
  • Programmable Gain Amplifier (PGA): The PGA provides adjustable gain to optimize the dynamic range of the imaging system for different lighting conditions.
  • Low Power Consumption: Designed for efficiency, the AD9842AJSTRL operates with low power, which is crucial for portable and battery-powered devices.
  • Flexible Clocking Options: The device supports a range of clocking configurations, allowing for easy integration with various system architectures.
  • Compact Surface-Mount Package: The AD9842AJSTRL comes in a small form factor, making it suitable for space-constrained applications.

Applications

The AD9842AJSTRL is versatile and can be used in a variety of imaging applications, including:

  • Medical Imaging Equipment
  • Industrial Inspection Systems
  • Scientific Instruments
  • Machine Vision
  • High-End Digital Cameras

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9842AJSTRL is no exception. It is built to meet the high standards of reliability and performance that customers expect from a leading semiconductor manufacturer.

Conclusion

The AD9842AJSTRL is a testament to Analog Devices Inc.'s expertise in integrated circuit design, offering a powerful solution for advanced digital imaging systems. Its combination of high-resolution ADC, low noise, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their imaging products.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1915 $70.9575
10+ $11.6436 $116.4360
16+ $11.2797 $180.4752
22+ $10.9159 $240.1498
28+ $10.5521 $295.4588
37+ $9.4606 $350.0422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess