EN
  • EN
  • DE

AD9834BRUZ-REEL7

Part No AD9834BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 10BIT 50MHZ LP 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 28 b
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 008652-AD9834BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9834BRUZ-REEL7 CAD Model

Description

AD9834BRUZ-REEL7 - Precision Waveform Generator IC

The AD9834BRUZ-REEL7 is a highly integrated waveform generator IC produced by Analog Devices Inc., renowned for its precision and versatility in generating sinusoidal, triangular, and square wave outputs. This compact, high-performance component is an ideal choice for applications requiring a programmable waveform generator with a low power footprint.

Key Features:

  • Frequency Range: The AD9834BRUZ-REEL7 offers a wide frequency range, making it suitable for a variety of applications, including communications systems, instrumentation, and consumer electronics.
  • Resolution: With a 10-bit DAC resolution, this IC delivers fine frequency and phase tuning capabilities, ensuring precise signal generation for demanding applications.
  • Programmability: Users can program the device through a serial interface, allowing for easy integration into digital systems and the ability to dynamically adjust waveform parameters.
  • Low Power Consumption: The device operates on a 2.3 V to 5.5 V power supply, making it an energy-efficient choice for portable and battery-operated equipment.
  • Form Factor: Supplied in a compact TSSOP (Thin Shrink Small Outline Package), the AD9834BRUZ-REEL7 is designed for space-constrained applications.
  • Temperature Range: This IC operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The AD9834BRUZ-REEL7 is well-suited for a variety of applications, including but not limited to:

  • Function Generators
  • Portable Instrumentation
  • Phase-locked Loops (PLLs)
  • Test and Measurement Systems
  • Wireless Infrastructure

With its combination of performance, programmability, and low power consumption, the AD9834BRUZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and flexible waveform generation solution.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5534 $51.3204
13+ $8.0121 $104.1573
20+ $7.7414 $154.8280
28+ $7.2001 $201.6028
37+ $6.9294 $256.3878
46+ $6.6587 $306.3002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess