EN
  • EN
  • DE

AD9821KSTZ

Part No AD9821KSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC IMAGE SGNL PROC 12BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Image Sensor
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9821
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816657-AD9821KSTZ
Ultra Librarian 3D Model Ultra Librarian AD9821KSTZ CAD Model

Description

Analog Devices Inc. AD9821KSTZ: High-Performance CCD Signal Processor

The AD9821KSTZ is a state-of-the-art mixed-signal integrated circuit (IC) from Analog Devices Inc., designed to provide comprehensive signal processing solutions for charge-coupled device (CCD) applications. This IC is tailored for advanced imaging systems that require high-quality analog-to-digital conversion and precise signal conditioning.

At the heart of the AD9821KSTZ is a high-performance, 14-bit analog-to-digital converter (ADC) that ensures excellent dynamic range and signal-to-noise ratio, which are critical for capturing detailed images in various lighting conditions. The ADC is complemented by a correlated double sampler (CDS), which effectively reduces noise by subtracting the reset level of the CCD output from the signal level, thus enhancing image clarity.

In addition to its superior ADC and CDS capabilities, the AD9821KSTZ features a programmable gain amplifier (PGA) that allows for fine-tuning of the sensor's signal before it reaches the ADC, ensuring optimal dynamic range. The PGA's gain can be adjusted through digital control, offering flexibility to accommodate different CCD sensor characteristics and lighting conditions.

The device also includes a precision timing generator that simplifies the timing requirements for driving CCD arrays. This timing generator is programmable, enabling synchronization with various CCD sensors and supporting a range of imaging applications. Furthermore, the AD9821KSTZ provides a flexible interface that can be easily connected to DSPs or microcontrollers, facilitating seamless integration into complex imaging systems.

Encased in a compact LQFP-48 package, the AD9821KSTZ is designed for space-constrained applications without compromising on performance. Its robust design ensures reliable operation across a wide temperature range, making it suitable for both industrial and consumer imaging products.

Whether it's for medical imaging, scientific instrumentation, or high-end photography, the Analog Devices AD9821KSTZ CCD Signal Processor offers the precision, versatility, and reliability required for capturing high-quality images.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9690 $77.9070
6+ $21.3074 $127.8444
9+ $20.6422 $185.7798
12+ $19.9757 $239.7084
15+ $19.3104 $289.6560
21+ $17.3123 $363.5583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess