EN
  • EN
  • DE

AD9804JST

Part No AD9804JST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 10-Bit 18 MSPS CCD Signal Processor / AFE General Purpose 1 ADC 10bit 3V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172407-AD9804JST
Popularity Medium
Supply and Demand Status Balance
Family Name AD9804
Introduction Date September 29, 2004
ECCN EAR99
Country of Origin China, Hong Kong, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9804JST CAD Model

Description

The AD9804JST is a high-performance, single-chip analog front-end (AFE) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit (IC) is tailored for advanced imaging and video applications, offering a combination of versatility and efficiency that make it a top choice for designers in the field.

Key Features

  • High Resolution: The AD9804JST boasts an impressive resolution, facilitating the capture of detailed images with high fidelity, which is critical for applications such as medical imaging and industrial inspection.
  • Low Noise: Designed with low noise characteristics, this AFE ensures that the images produced are clear and free of unwanted artifacts, which is essential for accurate analysis and interpretation.
  • High-Speed Operation: With its ability to operate at high speeds, the AD9804JST enables quick image acquisition, making it ideal for high-throughput systems where efficiency is key.
  • Integrated Features: The device integrates multiple functions such as a correlated double sampler (CDS), a variable gain amplifier (VGA), and a 14-bit analog-to-digital converter (ADC), consolidating much of the signal chain into a single IC and reducing the need for additional components.
  • Flexible Interface: The AFE provides a flexible digital interface that is compatible with a variety of microprocessors and DSPs, allowing for easy integration into existing systems.

Applications

The AD9804JST is suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Machine Vision
  • Scientific Instrumentation
  • High-Definition Video Cameras
  • Document Scanners

Product Specifications

As a product of Analog Devices Inc., the AD9804JST is built to the highest standards of quality and reliability. It is available in a 48-lead LQFP package, ensuring a compact footprint for space-constrained applications. The device operates over a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3329 $63.3290
23+ $5.1963 $119.5149
35+ $5.0335 $176.1725
48+ $4.8718 $233.8464
62+ $4.7089 $291.9518
83+ $4.2215 $350.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess