EN
  • EN
  • DE

AD976ARSZ

Part No AD976ARSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 100KSPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 083278-AD976ARSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD976ARSZ CAD Model

Description

Product Overview: AD976ARSZ by Analog Devices Inc.

The AD976ARSZ is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by the renowned Analog Devices Inc. This precision ADC offers an exceptional balance of speed and accuracy, making it an ideal choice for a wide range of data acquisition systems, medical instruments, and industrial control applications.

Key Features:

  • Resolution: The AD976ARSZ boasts a 16-bit resolution, providing high precision in measurement and conversion of analog signals to digital data.
  • Sampling Rate: With a fast sampling rate, this ADC can handle up to 200 kSPS (kilo-samples per second), ensuring timely and efficient data processing.
  • Input Voltage Range: The device supports a wide input voltage range, accommodating various signal amplitudes for versatile applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD976ARSZ operates with reduced power requirements, which is crucial for battery-powered and portable devices.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface) for easy integration with microcontrollers and digital systems.
  • Package: The ADC comes in a compact SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

Applications:

The versatility of the AD976ARSZ allows it to be used across a diverse set of industries and applications, including:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Instrumentation and Control Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD976ARSZ is no exception. This product is built with the highest standards, ensuring consistent performance and longevity in the most demanding environments. Users can trust this ADC to deliver precise and reliable data conversion for their critical applications.

For those looking to integrate a high-performance ADC into their design, the AD976ARSZ from Analog Devices Inc. represents a blend of accuracy, speed, and reliability, all in a package that is suited for both advanced and traditional electronics.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess