EN
  • EN
  • DE

AD9764AR

Part No AD9764AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 125MSPS 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2.5, ±1.5
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 077358-AD9764AR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9764AR CAD Model

Description

Product Overview: AD9764AR by Analog Devices Inc.

The AD9764AR is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the signal processing industry. This integrated circuit is part of the TxDAC series, which is renowned for its exceptional data conversion accuracy and signal processing capabilities. The AD9764AR is specifically engineered to meet the demanding requirements of applications such as wireless base stations, cable modems, and instrumentation.

Key Features

  • High Resolution: The AD9764AR boasts a 14-bit resolution, ensuring that it can produce highly accurate and detailed analog output signals from digital input data.
  • High-Speed Performance: With an update rate of up to 125 MSPS (mega samples per second), this DAC is well-suited for high-speed applications, allowing for the rapid conversion of digital signals into analog form without compromising on quality.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9764AR operates with a low power dissipation, making it ideal for portable and battery-powered devices.
  • Flexible Interface: It features a versatile digital interface that is compatible with various logic standards, facilitating easy integration into a wide range of digital systems.
  • On-Chip Reference: The inclusion of an on-chip reference voltage simplifies the design process by reducing the need for external components.

Applications

The AD9764AR is highly adaptable and can be employed in a variety of applications where precision digital-to-analog conversion is critical. It is particularly useful in:

  • Wireless Communications: For signal generation in base stations and other communication infrastructure.
  • Cable Modem Termination Systems: Where high-speed data conversion is essential for efficient data transmission.
  • Test and Measurement Equipment: Providing accurate signal generation for oscilloscopes, signal analyzers, and other instrumentation.
  • Digital Synthesis: In audio and video broadcasting equipment, where high fidelity signal generation is necessary.

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The AD9764AR DAC is built to stringent specifications and rigorous quality control standards, ensuring reliable performance in even the most demanding environments.

For designers and engineers seeking a high-precision DAC with robust features and flexibility, the AD9764AR from Analog Devices Inc. is an excellent choice that promises to deliver exceptional performance and value.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2508 $61.0032
8+ $12.5135 $100.1080
13+ $12.1224 $157.5912
18+ $11.7314 $211.1652
23+ $11.3403 $260.8269
30+ $10.1672 $305.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess