EN
  • EN
  • DE

CY29FCT520CTSOCG4

Part No CY29FCT520CTSOCG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description MULTILEVEL PIPELINE REGISTER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 29FCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Register, Pipeline
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1164192-CY29FCT520CTSOCG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY29FCT520
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY29FCT520CTSOCG4 CAD Model

Description

The CY29FCT520CTSOCG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding specifications of advanced digital systems. This versatile component is part of the CY29 series, known for its reliability and efficiency in processing digital signals.

Key Features

  • Technology: The CY29FCT520CTSOCG4 is built on advanced CMOS technology, ensuring low power consumption while maintaining high-speed operation.
  • Operating Range: It operates within a wide temperature range, making it suitable for industrial applications that require robust performance under varying environmental conditions.
  • Speed: This product offers high-speed signal processing capabilities, which is essential for applications that require rapid data handling and throughput.
  • Package: Housed in a compact and durable package, the CY29FCT520CTSOCG4 is designed for space-efficient PCB layout, contributing to the miniaturization of electronic devices.

Applications

The CY29FCT520CTSOCG4 is ideal for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Computing systems
  • High-speed data acquisition
  • Digital signal processing
  • Networking hardware

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY29FCT520CTSOCG4 is no exception. Each unit is rigorously tested to ensure it meets TI's high standards for performance and reliability. This product is also backed by Texas Instruments' support and expertise, providing customers with confidence in their choice of electronic components.

Environmental Compliance

The CY29FCT520CTSOCG4 complies with various environmental standards, reflecting Texas Instruments' dedication to sustainability and responsible manufacturing. This commitment helps customers align with their own environmental policies and regulations.

Overall, the CY29FCT520CTSOCG4 from Texas Instruments represents a blend of performance, reliability, and environmental consideration, making it a smart choice for designers and engineers looking to create cutting-edge digital solutions.

You May Also Be Interested in

National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess