EN
  • EN
  • DE

DCP010507DBP-UE4

Part No DCP010507DBP-UE4
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 1W Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 6.5V
Voltage - Output 2 -6.5V
Current - Output (Maximum) 77mA, 77mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 81%
Mounting SMD
Package 14-SMD Module (7 Leads), Gull Wing
Size 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Win Source Part Number 1166876-DCP010507DBP-UE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCP010507D
Introduction Date December 14, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCP010507DBP-UE4 CAD Model

Description

Introducing the DCP010507DBP-UE4 from Texas Instruments

The DCP010507DBP-UE4 is a highly efficient, isolated, unregulated DC-DC converter module from Texas Instruments, designed to provide reliable performance in a wide range of applications. This miniature power solution is part of the DCP01 series and is specifically engineered to facilitate easy integration into various electronic systems, offering both versatility and convenience to designers.

With its compact DIP (Dual In-line Package) footprint, the DCP010507DBP-UE4 is an ideal choice for space-constrained applications. It boasts a nominal input voltage of 5V and provides an output voltage of 7V, capable of delivering up to 1W of power. The device's high level of power density ensures that it can support a variety of functions without compromising on performance or efficiency.

Key Features:

  • Isolation: The DCP010507DBP-UE4 offers 1kV RMS of isolation, providing excellent protection against high voltage spikes and enhancing system reliability by minimizing the risk of electrical noise interference.
  • Efficiency: This module exhibits a high conversion efficiency, which is essential for reducing energy waste and maintaining operational integrity in temperature-sensitive applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Regulatory Compliance: The product meets the stringent UL, CSA, and IEC safety standards, which is a testament to its quality and safety in various applications.

Whether it's for industrial control systems, mixed-signal applications, or distributed power architectures, the DCP010507DBP-UE4 stands out as a robust power solution. Its ease of use, coupled with Texas Instruments' reputation for producing high-quality components, makes this DC-DC converter a reliable choice for engineers and designers looking to enhance their power management strategies.

For those seeking a flexible and durable power module, the DCP010507DBP-UE4 from Texas Instruments represents a blend of performance, quality, and innovation, making it an excellent addition to any electronic system requiring isolated DC-DC conversion.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6323 $64.8969
6+ $17.7496 $106.4976
9+ $17.1950 $154.7550
13+ $16.6403 $216.3239
16+ $16.0856 $257.3696
21+ $14.4216 $302.8536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess