EN
  • EN
  • DE

AD9754ARU

Part No AD9754ARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 125MSPS 28-TSSOP / Bit Digital to Analog Converter 28-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series TxDAC®
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number AD9754
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556551-AD9754ARU
Ultra Librarian 3D Model Ultra Librarian AD9754ARU CAD Model

Description

The AD9754ARU is a high-performance, 14-bit digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. This advanced component is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including communications systems, signal generation, and digital synthesis.

Key Features:

  • Resolution: 14-bit DAC offering fine granularity and precise digital control.
  • Update Rate: Capable of update rates up to 125 MSPS, allowing for high-speed signal processing.
  • Integrated Features: Comes with an on-chip 4x clock multiplier and a voltage reference to simplify system design.
  • Interface: Flexible digital interface compatible with 3.3V or 5V logic levels.
  • Package: Housed in a compact 28-pin TSSOP (Thin Shrink Small Outline Package), suitable for space-constrained applications.

Performance:

The AD9754ARU provides excellent dynamic performance, featuring a Spurious-Free Dynamic Range (SFDR) that ensures minimal distortion in the output signal. Its high signal-to-noise ratio (SNR) is indicative of the device's ability to deliver clean, noise-free outputs, crucial for high-fidelity applications.

Applications:

With its robust feature set, the AD9754ARU is adept at serving various market segments:

  • Communications: Ideal for modulating baseband and IF signals in communication systems.
  • Test and Measurement: Can be used in arbitrary waveform generators and test equipment.
  • Medical Imaging: Suitable for ultrasound and other medical imaging technologies.
  • Industrial: Applicable in industrial control systems requiring precise analog output.

Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9754ARU is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability for critical applications.

Support and Resources:

Designers can access comprehensive technical documentation, reference designs, and customer support through Analog Devices' website, providing all necessary resources to facilitate the integration of the AD9754ARU into their projects.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2890 $67.7340
13+ $9.2631 $120.4203
20+ $8.9732 $179.4640
27+ $8.6844 $234.4788
35+ $8.3945 $293.8075
47+ $7.5260 $353.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess