EN
  • EN
  • DE

ADG711BRUZ-REEL

Part No ADG711BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin TSSOP T/R / CMOS Low Voltage, 4 Ω Quad, SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 4Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG711
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140407-ADG711BRUZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Audio, Imaging, Video & Vision, Portable Devices
Family Name ADG711
Introduction Date October 16, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG711BRUZ-REEL CAD Model

Description

Analog Devices Inc. ADG711BRUZ-REEL

The ADG711BRUZ-REEL is a high-performance, CMOS analog switch from Analog Devices Inc., designed to deliver precision, reliability, and efficiency for a wide range of applications. This component comes in a compact TSSOP package and is supplied on a 7-inch reel, making it ideal for automated assembly processes, particularly suited for high-volume production environments.

Key Features

  • Single Supply Operation: The ADG711BRUZ operates from a single 1.8V to 5.5V supply, providing great flexibility for various circuit designs and ensuring compatibility with low-voltage systems.
  • Low On-Resistance: With a typical on-resistance of just 0.5 ohms, this switch ensures minimal signal attenuation and distortion, preserving signal integrity and performance.
  • Dual Single-Pole/Double-Throw (SPDT): The device features two independent SPDT switches, which can be used to route signals in complex circuit configurations.
  • Fast Switching Times: The ADG711BRUZ boasts fast switching times (tON and tOFF) in the nanosecond range, making it suitable for high-speed signal switching applications.
  • Low Power Consumption: This component exhibits low power dissipation, with a typical power consumption of less than 0.01µW, making it an excellent choice for power-sensitive applications.
  • High ESD Protection: It offers robust electrostatic discharge (ESD) protection, ensuring durability and longevity in harsh electrical environments.

Applications

The ADG711BRUZ-REEL is versatile and can be utilized in a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Battery-powered systems
  • Sample-and-hold circuits

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG711BRUZ-REEL is no exception. Each switch is rigorously tested to meet stringent industry standards, ensuring reliable performance in even the most demanding applications. With its combination of features, the ADG711BRUZ-REEL is a superior choice for designers looking for a switch that offers both precision and durability.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5467 $52.3736
19+ $5.3717 $102.0623
29+ $5.2038 $150.9102
40+ $5.0359 $201.4360
52+ $4.8681 $253.1412
69+ $4.3645 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess