EN
  • EN
  • DE

AD9739BBCZ

Part No AD9739BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 2.5GSPS RF 160-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 13ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V, 3.1 V to 3.5 V
Digital Supply Voltage 1.7 V to 1.9 V, 3.1 V to 3.5 V
INL/DNL (LSB) ±1.3, ±0.8
Temperature Range - Operating -40°C to 85°C
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 008618-AD9739BBCZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9739
Introduction Date January 01, 2009
ECCN 3A001.a.5.b.2.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9739BBCZ CAD Model

Description

AD9739BBCZ - High-Performance RF DAC by Analog Devices Inc.

The AD9739BBCZ is a state-of-the-art, high-speed digital-to-analog converter (DAC) engineered by Analog Devices Inc., which specializes in transforming high-speed digital data into analog signals with exceptional fidelity and performance. This product is designed to meet the demanding requirements of applications such as wireless infrastructure, instrumentation, and defense electronics, where high data throughput and signal quality are paramount.

Key Features:

  • High-Speed DAC: With an impressive update rate of 2.5 GSPS, the AD9739BBCZ ensures swift and accurate digital to analog conversion, making it ideal for high-frequency signal generation.
  • Wideband Output: The device is capable of generating continuous wave (CW) signals up to 1.25 GHz, which is perfect for RF applications that require a broad frequency range.
  • Resolution: The DAC operates with an 11-bit resolution, providing a fine balance between high dynamic performance and data processing efficiency.
  • Integrated Interpolation Filters: On-chip 2x, 4x, and 8x interpolation filters reduce data input rates and simplify the digital interface while maintaining signal quality.
  • High Performance: The AD9739BBCZ boasts an exceptional spurious-free dynamic range (SFDR) over a large output bandwidth, making it highly suitable for sophisticated communication systems.
  • Compatibility: It features an LVDS interface with on-chip termination for easy connectivity and compatibility with a wide range of digital signal processors (DSPs) and FPGAs.

Applications:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, LTE, and 5G)
  • Military and Aerospace Electronics
  • High-Frequency Instrumentation and Test Equipment
  • Communications and Radar Systems
  • Digital High-Frequency Signal Synthesis

The AD9739BBCZ is housed in a compact 144-ball chip scale ball grid array (CSP_BGA) package, which minimizes the footprint on the circuit board and is conducive to efficient thermal management. With its advanced features and robust design, the AD9739BBCZ from Analog Devices Inc. is a superior choice for professionals seeking high-performance DAC capabilities in their electronic designs.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.4182 $96.4182
2+ $93.4049 $186.8098
3+ $90.3915 $271.1745
4+ $87.3792 $349.5168
5+ $78.3402 $391.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess