EN
  • EN
  • DE

AD9726BSVZ

Part No AD9726BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH 16-bit 80-Pin TQFP EP Tray / 16-Bit, 400 MSPS Digital-to-Analog Converter | IC DAC 16IT LVDS 400MSPS 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 1
Settling Time 10.5ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 2.37V ~ 2.63V
INL/DNL (LSB) ±1, ±0.5
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Mounting Style SMD
Family Part Number AD9726
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139209-AD9726BSVZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9726
Introduction Date September 17, 2003
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9726BSVZ CAD Model

Description

Analog Devices Inc. AD9726BSVZ

The AD9726BSVZ from Analog Devices Inc. is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional dynamic range and accuracy for demanding signal processing applications. This component is designed to meet the rigorous requirements of advanced communications systems, high-speed data acquisition, and signal synthesis environments.

Key Features:

  • Resolution: 16-bit for precise signal representation.
  • Update Rate: Capable of update rates up to 2.5 GSPS (Giga-Samples Per Second), allowing for high-speed signal generation.
  • Integrated Features: Includes an on-chip PLL (Phase-Locked Loop) to reduce external component count and simplify design.
  • Digital Interface: Features a flexible digital interface with LVDS (Low-Voltage Differential Signaling) inputs to support high data rates with reduced noise.
  • Output Options: Provides selectable 2x, 4x, or 8x interpolating filters to enhance flexibility in output signal bandwidth.
  • Package: Housed in a compact 100-pin TQFP (Thin Quad Flat Package), it is suitable for space-constrained applications.
  • Power Efficiency: Operates with a typical supply voltage of 1.8 V, optimizing power consumption for energy-sensitive designs.

Applications:

  • Wireless Infrastructure - Base stations and communications towers that require high-speed, accurate signal generation.
  • Test and Measurement Equipment - For generating precise test signals and performing high-speed data acquisition.
  • Aerospace and Defense - In systems where robust and high-fidelity signal synthesis is critical.
  • Medical Imaging - As part of the signal processing chain in advanced imaging equipment such as MRI or CT scanners.

The AD9726BSVZ stands out for its ability to deliver high-speed digital-to-analog conversion without sacrificing performance. Its combination of speed, precision, and integration features make it an ideal choice for engineers looking to push the boundaries of what's possible in their digital signal processing tasks. Whether you're designing cutting-edge communication systems or precision instrumentation, the AD9726BSVZ offers a solution that balances speed, accuracy, and power efficiency.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1429 $73.1429
2+ $70.8571 $141.7142
3+ $68.5714 $205.7142
4+ $66.2857 $265.1428
6+ $59.4286 $356.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess