EN
  • EN
  • DE

NT5CC256M8GN-CG

Part No NT5CC256M8GN-CG
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941370-NT5CC256M8GN-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M8GN-CG CAD Model

Description

The NT5CC256M8GN-CG is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. This memory chip is designed for high-speed data transfer and efficient memory access, suitable for a wide range of applications. Its configuration is 256Mb x 8.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Embedded Systems
  • Industrial Automation Systems

Features

  • DDR3 Technology: Provides faster data transfer rates compared to previous DDR generations.
  • 2Gb Density (256Mb x 8): Offers a large memory capacity for demanding applications.
  • High Bandwidth: Enables rapid data access and processing.
  • Low Power Consumption: Designed for energy efficiency, crucial for portable devices and reducing overall system power usage.
  • JEDEC Standard: Compliant with industry standards, ensuring compatibility and interoperability.
  • Lead-Free: Environmentally friendly design.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed, allowing for smoother multitasking and faster application loading times.
  • Enhanced Gaming Experience: Delivers higher frame rates and reduced loading times for gaming applications.
  • Increased Productivity: Allows users to work with large files and complex applications more efficiently.
  • Longer Battery Life: Low power consumption helps extend battery life in portable devices.
  • Reliable Operation: Designed for stable and consistent performance under various operating conditions.

The NT5CC256M8GN-CG DDR3 SDRAM is a reliable and efficient memory solution that provides a balance of performance, power efficiency, and reliability. The GN-CG suffix most likely defines specific speed ratings, operating temperature ranges or packaging configurations, which should be referenced within the manufacturer's specific datasheet.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess