EN
  • EN
  • DE

AD96685BRZ

Part No AD96685BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP SNGL ULTRA-FAST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Input Offset (Max) 2mV @ -5.2V, 5V
Current - Input Bias (Max) 10μA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18mA,36mA
CMRR, PSRR (Typ) 90dB CMRR, 70dB PSRR
Propagation Delay (Max) 3.5ns
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144483-AD96685BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD96685
Introduction Date October 30, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD96685BRZ CAD Model

Description

The AD96685BRZ is a high-performance, ultra-fast comparator designed by Analog Devices Inc., a leader in precision high-performance electronics. This comparator is tailored for systems that require precise voltage comparison with rapid response times. The AD96685BRZ is a pivotal component in applications such as high-speed triggering, zero-crossing detectors, and pulse-width modulators.

Key Features

  • Speed: The AD96685BRZ boasts a propagation delay of typically 7 ns, making it an excellent choice for high-speed applications.
  • Power Supply: It operates on a single 5V supply, which simplifies the power design of the system.
  • Output: The comparator provides a latch function and a complementary TTL/CMOS output that ensures compatibility with a wide range of digital logic families.
  • Package: Housed in a compact SOIC package, the AD96685BRZ offers a space-saving solution without compromising on performance.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The AD96685BRZ is versatile and can be integrated into various high-speed electronic systems. Common applications include:

  • Data acquisition systems
  • High-speed instrumentation
  • Pulse and square wave shaping
  • Communication systems
  • Window comparators

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the AD96685BRZ is no exception. It is manufactured to the highest standards, ensuring that each unit meets the rigorous demands of professional-grade electronics. With its robust design and proven reliability, the AD96685BRZ is the ideal choice for designers looking for a comparator that will perform consistently under the most demanding conditions.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1230 $63.8610
16+ $7.4856 $119.7696
24+ $7.2517 $174.0408
33+ $7.0178 $231.5874
43+ $6.7838 $291.7034
57+ $6.0820 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess