EN
  • EN
  • DE

AD9648BCPZRL7-125

Part No AD9648BCPZRL7-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 125 MSPS/105 MSPS, 1.8 V Dual Analog-to-Digital Converter | IC ADC 14BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9648
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1139170-AD9648BCPZRL7-125
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9648BCPZRL7-125 CAD Model

Description

The AD9648BCPZRL7-125 is a high-performance, 14-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is capable of sampling speeds of up to 125 MSPS (mega samples per second), making it an ideal choice for a wide range of demanding applications that require high-speed data conversion with reliable accuracy.

Key Features

  • Resolution: 14-bit ADC offering fine quantization for better signal representation.
  • Sampling Rate: High-speed sampling at 125 MSPS enables the capture of fast-changing signals.
  • Input Range: Flexible input range to accommodate various signal types.
  • Low Power Consumption: Optimized for power-sensitive applications, ensuring efficient use of energy.
  • Package: Supplied in a compact LFCSP (Lead Frame Chip Scale Package) for space-saving on circuit boards.
  • Interface: Serial LVDS (Low Voltage Differential Signaling) output interface for reduced noise and high-speed data transfer.
  • Integrated Features: Includes features such as a voltage reference and sample-and-hold circuit, simplifying system design.

Applications

The AD9648BCPZRL7-125 is versatile and can be used in a variety of applications, including:

  • Wireless Communications
  • Radar and Satellite Systems
  • Medical Imaging
  • Test and Measurement Equipment
  • Digital Storage Oscilloscopes
  • High-Speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9648BCPZRL7-125 is built to meet the rigorous standards expected in professional electronic components, ensuring consistent performance and durability in the field. With its robust design and advanced technology, this ADC provides engineers and designers with a reliable solution for high-speed data conversion needs.

Ordering Information

The AD9648BCPZRL7-125 is available for order in reel format, facilitating easy integration into automated manufacturing processes. For detailed ordering and pricing information, please contact an authorized Analog Devices distributor or visit the Analog Devices website.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.3205 $99.3205
2+ $96.2167 $192.4334
3+ $93.1130 $279.3390
4+ $90.0092 $360.0368
5+ $80.6979 $403.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,552 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess