EN
  • EN
  • DE

AD9984AKSTZ-140

Part No AD9984AKSTZ-140
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description High Performance 10-Bit Display Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Interface
Applications Displays, Processing, TV
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 1139377-AD9984AKSTZ-140
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9984A
Introduction Date February 05, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9984AKSTZ-140 CAD Model

Description

AD9984AKSTZ-140 Image

The AD9984AKSTZ-140 is a high-performance, mixed-signal front-end (MxFE) integrated circuit from Analog Devices Inc., designed for a variety of video and graphics applications. This IC is part of Analog Devices' comprehensive range of data conversion and signal processing solutions that cater to the advanced demands of imaging systems.

Key Features

  • High-Quality Analog-to-Digital Conversion: It features a 140 MSPS (mega-samples per second) analog-to-digital converter (ADC) that ensures fast and accurate conversion of analog video signals into digital form.
  • Wide Input Range: This device can handle a wide range of input video formats, including RGB and YPbPr video signals, making it versatile for different types of video sources.
  • Integrated PLL: The AD9984AKSTZ-140 includes an integrated phase-locked loop (PLL) circuit that provides precise pixel clock recovery, which is crucial for maintaining the integrity of video signals.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is essential for portable and energy-sensitive applications.
  • Advanced Sync Processing: The device offers advanced synchronization processing capabilities that ensure stable image display even in the presence of variable video input signals.
  • Flexible Interface: It supports a flexible digital interface which is compatible with most video processors and FPGAs, enabling easy integration into existing systems.

Applications

The AD9984AKSTZ-140 is ideal for a wide array of applications, including:

  • High-resolution video and graphics projectors
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • Industrial video processing
  • Advanced television sets

Package and Availability

This product comes in a compact LQFP (Low Profile Quad Flat Package) form factor, specifically in a 100-lead LQFP package, denoted by the suffix "KSTZ" in the part number. The "-140" indicates the speed grade of the device, highlighting its high-performance capabilities.

For pricing, samples, and further technical details, interested customers can contact Analog Devices directly or visit authorized distributors. The AD9984AKSTZ-140 is a testament to Analog Devices' commitment to providing advanced solutions for complex signal processing challenges.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8382 $79.6764
4+ $32.6878 $130.7512
5+ $31.6663 $158.3315
7+ $30.6448 $214.5136
9+ $29.6233 $266.6097
12+ $26.5588 $318.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess