EN
  • EN
  • DE

AD9643BCPZRL7-250

Part No AD9643BCPZRL7-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD9643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9643BCPZRL7-250DKR, AD9643BCPZRL7-250-ND, AD9643BCPZRL7-250TR, AD9643BCPZRL7-250CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910061-AD9643BCPZRL7-250
Ultra Librarian 3D Model Ultra Librarian AD9643BCPZRL7-250 CAD Model

Description

Product Overview: AD9643BCPZRL7-250 from Analog Devices Inc.

The AD9643BCPZRL7-250 is a high-performance, dual-channel analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding needs of modern signal processing applications, this ADC offers a sampling rate of 250 MSPS (Mega Samples Per Second), providing precise digital representation of analog signals.

Key Features

  • Resolution: The AD9643BCPZRL7-250 boasts a resolution of 14-bits, enabling fine granularity in signal representation, which is critical for applications requiring high precision.
  • Dual Channel: With two ADCs integrated into a single package, it allows for simultaneous sampling of different signals, enhancing the system's data throughput and efficiency.
  • High Sampling Rate: The device's 250 MSPS sampling rate ensures that high-frequency signals are captured with fidelity, making it an excellent choice for applications like radar systems, medical imaging, and communication infrastructure.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes for versatile application across different systems.
  • Low Power Consumption: Despite its high-speed performance, the AD9643BCPZRL7-250 is designed for low power consumption, which is crucial for power-sensitive applications.

Applications

The versatility and performance of the AD9643BCPZRL7-250 make it suitable for a broad array of applications, including:

  • Wireless and wired broadband communication
  • Radar and satellite communication systems
  • Medical imaging such as MRI and CT scanners
  • Instrumentation and test equipment
  • High-speed data acquisition systems

Package and Availability

The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, ensuring environmental standards are met. The part number AD9643BCPZRL7-250 indicates the specific model and packaging variant, with the "RL7" suffix typically denoting a tape and reel package suitable for automated manufacturing processes.

In conclusion, the AD9643BCPZRL7-250 from Analog Devices Inc. is a state-of-the-art ADC solution that combines high-speed, precision, and efficiency, making it a top choice for engineers and designers in advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.9081 $77.9081
2+ $75.4735 $150.9470
3+ $73.0389 $219.1167
4+ $70.6042 $282.4168
5+ $63.3003 $316.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,999 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess