EN
  • EN
  • DE

AD9640ABCPZ-125

Part No AD9640ABCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 80/105/125/150 MSPS, 1.8 V Dual Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 125M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139159-AD9640ABCPZ-125
Manufacturer Homepage www.analog.com
Family Name AD9640
Introduction Date December 13, 2006
ECCN 3A991.c.3
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9640ABCPZ-125 CAD Model

Description

Product Overview: AD9640ABCPZ-125 from Analog Devices Inc.

The AD9640ABCPZ-125 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a leader in the field of high-precision electronic components. This ADC is designed to meet the demanding requirements of communication, radar systems, and instrumentation, offering an exceptional balance of speed and resolution.

Featuring a sampling rate of 125 MSPS (mega-samples per second), the AD9640ABCPZ-125 ensures precise digital representation of analog signals, making it an ideal choice for applications that require accurate and rapid data acquisition. With a resolution of 14-bits, this ADC provides fine granularity, capturing the subtleties and nuances of the input signal with high fidelity.

Key Features:

  • Dual-Channel Operation: This ADC includes two independent ADC cores, allowing simultaneous sampling of different signals, which is critical for complex signal processing tasks.
  • High Sampling Rate: With a 125 MSPS sampling rate, the AD9640ABCPZ-125 can handle high-speed signals, ensuring that users don't miss any critical information in their measurements.
  • High Resolution: The 14-bit resolution provides a high dynamic range, enabling the detection of both small and large signal amplitudes within the same sample.
  • Serial LVDS Interface: The low-voltage differential signaling (LVDS) interface minimizes digital noise and allows for high-speed data transfers, which is essential for maintaining signal integrity in noisy environments.
  • Integrated Features: It comes with integrated features such as a voltage reference and a sample-and-hold circuit, reducing the need for external components and simplifying system design.
  • Power Efficiency: Optimized for low power consumption, the AD9640ABCPZ-125 is suitable for power-sensitive applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it occupies minimal space on a circuit board, which is valuable for dense electronic designs.

Applications:

  • Wireless Communications
  • Radar and Satellite Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Digital Storage Oscilloscopes

In summary, the AD9640ABCPZ-125 by Analog Devices Inc. is a versatile and reliable ADC solution that delivers high-speed, high-resolution data conversion for a wide range of advanced applications. Its robust feature set and compact design make it an excellent choice for engineers looking to push the boundaries of performance and precision in their electronic systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess