EN
  • EN
  • DE

AD9550BCPZ

Part No AD9550BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Integer-N Clock Translator for Wireline Communications | IC INTEGER-N TRANSLATOR 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, GPON, SONET/SHD, T1/E1
Input CMOS
Output CMOS, LVDS, LVPECL
Frequency - Max 810MHz
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number AD9550
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139120-AD9550BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9550BCPZ CAD Model

Description

Product Overview: AD9550BCPZ by Analog Devices Inc.

The AD9550BCPZ is a high-performance clock generator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to provide a versatile and reliable clocking solution for a wide range of applications, including communication infrastructure, networking, and high-speed data acquisition systems.

Key Features:

  • Frequency Synthesis: The AD9550BCPZ offers precise frequency synthesis capabilities, enabling it to generate a stable and accurate output clock from a reference input clock.
  • Low Jitter: With its low jitter performance, this clock generator ensures high signal integrity, which is crucial for maintaining the quality of high-speed data transfers and communication links.
  • Programmability: Users can program the device through a serial interface, allowing for easy customization and flexibility to meet specific system requirements.
  • Multiple Outputs: The device provides multiple clock outputs, making it a suitable choice for systems that require synchronized clocking for various components.
  • Power Efficiency: Designed with power efficiency in mind, the AD9550BCPZ operates with a low power consumption, making it ideal for power-sensitive applications.

Technical Specifications:

  • Package: LFCSP (Lead Frame Chip Scale Package)
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified for a range of -40°C to +85°C, accommodating various environmental conditions.
  • Supply Voltage: Operates with a single supply voltage, simplifying power design requirements.

The AD9550BCPZ is a testament to Analog Devices Inc.'s commitment to providing innovative and high-quality components. Its robust design and advanced features make it an excellent choice for designers looking to enhance the performance and reliability of their systems. Whether it's for telecommunications, data management, or industrial control, the AD9550BCPZ stands out as a superior clock generation solution.

You May Also Be Interested in

Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0250 $57.0750
7+ $15.6103 $109.2721
10+ $15.1225 $151.2250
14+ $14.6346 $204.8844
18+ $14.1468 $254.6424
24+ $12.6834 $304.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess