EN
  • EN
  • DE

AD9546XCPZ

Part No AD9546XCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816654-AD9546XCPZ
Ultra Librarian 3D Model Ultra Librarian AD9546XCPZ CAD Model

Description

The AD9546XCPZ from Analog Devices Inc. is a highly versatile and feature-rich network clock generator and synchronizer designed to deliver exceptional performance in demanding applications. This device is specifically engineered to provide synchronized clock outputs with low jitter and phase noise, which are critical for high-speed communication systems, data centers, and industrial networking solutions.

Key Features:

  • Dual-Loop Architecture: The AD9546XCPZ incorporates a dual-loop timing structure that allows for multiple independent input references, enhancing system redundancy and reliability.
  • Multi-Band Clocking: It supports a wide frequency range on its outputs, enabling it to serve a broad array of applications that require different clocking rates.
  • Low Jitter and Phase Noise: With its focus on low jitter and phase noise, this device is ideal for high-speed digital networks where signal integrity is paramount.
  • Flexible Input References: The device can accept various input reference signals, including GPS, IEEE 1588 PTP, and Synchronous Ethernet, making it a versatile solution for synchronized equipment.
  • Programmable Outputs: The clock outputs are highly programmable, enabling customization to specific application needs.
  • Integrated DPLL and APLL: The inclusion of a Digital Phase-Locked Loop (DPLL) and an Analog Phase-Locked Loop (APLL) provides excellent holdover and hitless switching performance.

Applications:

  • High-speed communication networks
  • Data centers and cloud infrastructure
  • Industrial networking and synchronization
  • Broadcast video and audio synchronization
  • Telecommunications infrastructure

Product Specifications:

Part Number AD9546XCPZ
Manufacturer Analog Devices Inc.
Package LFCSP-64 (9x9mm)
Temperature Range -40°C to +85°C
Supply Voltage 3.3V

The AD9546XCPZ is a cutting-edge solution for systems that demand highly accurate and stable clock synchronization. Its robust feature set ensures that it can meet the stringent requirements of modern networked environments, delivering both performance and flexibility.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.0620 $94.0620
2+ $77.1794 $154.3588
3+ $74.7678 $224.3034
4+ $72.3561 $289.4244
5+ $69.9445 $349.7225
6+ $62.7084 $376.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess