EN
  • EN
  • DE

AD9525BCPZ

Part No AD9525BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low Jitter Clock Generator with Eight LVPECL Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Introduction Date October 10, 2012
Family Name AD9525
Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.analog.com
Win Source Part Number 1139112-AD9525BCPZ
Manufacturer Package 48-LFCSP-WQ (7x7)
Package 48-WFQFN Exposed Pad, CSP
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 3.135 V ~ 3.465 V
Divider/Multiplier Yes/No
Frequency - Max 3.6GHz
Number of Circuits 1
Output CMOS, LVPECL
Input Clock
PLL Yes with Bypass
Type Clock Generator
Packaging Tray
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian AD9525BCPZ CAD Model

Description

The AD9525BCPZ is a state-of-the-art clock generator developed by Analog Devices Inc. Designed to deliver high performance, this clock generator is suited for a wide range of applications, including data conversion, wireless infrastructure, instrumentation, and aerospace and defense systems.

Key Features

  • Low Jitter Performance: The AD9525BCPZ provides exceptional phase noise and jitter performance, which is critical for high-speed data converters and ensures signal integrity in complex systems.
  • Versatile Outputs: With multiple outputs, the device can generate various clock signals simultaneously, making it a flexible solution for systems requiring different frequencies.
  • Programmable: Users can program the clock generator via a serial interface, allowing for easy integration and customization in a wide array of applications.
  • Integration: The device integrates a PLL (Phase-Locked Loop) core, which allows it to lock to an external reference signal and generate a stable clock output.

Technical Specifications

Parameter Value Supply Voltage 3.3 V Operating Temperature -40°C to +85°C Package 64-LFCSP (9x9mm) Frequency Range Up to 3.2 GHz

Applications

  • High-speed data acquisition systems
  • Wireless infrastructure (base stations, network equipment)
  • Test and measurement equipment
  • Aerospace and defense electronics
  • Communications and networking devices

The AD9525BCPZ from Analog Devices Inc is the go-to choice for designers seeking a reliable, high-performance clock generation solution. Its precision and programmability make it an essential component for ensuring the accuracy and stability of complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.0869 $57.0869
3+ $46.8405 $140.5215
4+ $45.3768 $181.5072
5+ $43.9130 $219.5650
6+ $42.4492 $254.6952
8+ $38.0580 $304.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 289 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess