EN
  • EN
  • DE

AD9518-2ABCPZ-RL7

Part No AD9518-2ABCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 6CH 2.2GHZ 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock Generator, Fanout Distribution
Input CMOS, LVDS, LVPECL
Output LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.33GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 138261-AD9518-2ABCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9518-2ABCPZ-RL7 CAD Model

Description

Product Overview: AD9518-2ABCPZ-RL7

The AD9518-2ABCPZ-RL7 is a state-of-the-art clock distribution IC, expertly crafted by Analog Devices Inc., a leader in high-performance analog technology. This precision device is designed to cater to the demanding requirements of complex systems, providing a reliable clock distribution solution that ensures synchronization and timing integrity across multiple components.

Key Features

  • Multiple Outputs: The AD9518-2ABCPZ-RL7 boasts a configuration with multiple LVPECL, LVDS, and CMOS outputs, catering to a variety of design needs and allowing for versatile clock distribution schemes.
  • Integrated PLL: With an integrated phase-locked loop (PLL), this device offers excellent frequency synthesis and clock distribution, ensuring stable and precise clock signals for your application.
  • Low Jitter Performance: The device is engineered to deliver low jitter performance, an essential attribute for high-speed digital communication systems, data converters, and other sensitive electronics that require clean clock signals.
  • Versatile Input Options: It accepts a wide range of reference input frequencies, enabling it to interface with various types of signal sources for maximum flexibility.

Applications

The AD9518-2ABCPZ-RL7 is suitable for a wide array of applications, particularly excelling in:

  • Wireless Infrastructure
  • Networking and Communications Equipment
  • Test and Measurement Systems
  • Data Acquisition Systems
  • High-speed Data Converters

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD9518-2ABCPZ-RL7 is no exception. It is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which not only saves space but also provides excellent thermal performance. The part number suffix 'RL7' indicates that this product is available in reel packaging, making it suitable for automated assembly processes and high-volume production environments.

In summary, the AD9518-2ABCPZ-RL7 from Analog Devices Inc. is a versatile, high-performance clock distribution solution that provides system designers with the precision, reliability, and flexibility needed to meet the stringent timing requirements of today's advanced electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2797 $67.6782
13+ $9.2550 $120.3150
20+ $8.9663 $179.3260
27+ $8.6764 $234.2628
35+ $8.3876 $293.5660
47+ $7.5202 $353.4494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess