EN
  • EN
  • DE

AD9502BMB

Part No AD9502BMB
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030978-AD9502BMB
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9502BMB CAD Model

Description

Analog Devices Inc.'s AD9502BMB: Precision Timing Generator

The AD9502BMB from Analog Devices Inc. is a high-performance, precision timing generator designed to deliver exceptional timing accuracy and resolution for advanced electronic systems. This device is a critical component for applications requiring synchronized clock distribution, such as in data conversion, telecommunications, and complex digital signal processing (DSP) systems.

Key Features

  • High Precision: The AD9502BMB provides extremely accurate timing signals, ensuring minimal jitter and phase noise, which is essential for high-speed data communication and signal integrity.
  • Multiple Outputs: It offers several outputs that can be programmed for different frequencies, allowing for versatile use across various subsystems within an electronic design.
  • Programmable: Users can program the device through a serial interface, permitting customization of the output frequency, phase, and other parameters to meet specific application needs.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for use in power-sensitive applications.
  • Compact Package: The AD9502BMB comes in a compact, surface-mount package, facilitating integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the AD9502BMB makes it ideal for a wide range of applications, including:

  • Data acquisition systems
  • Wireless and wired communications
  • Medical imaging equipment
  • Aerospace and defense electronics
  • Test and measurement instruments

Technical Specifications

The AD9502BMB boasts technical specifications that ensure reliable and precise operation. It operates over a specified temperature range and is built to meet stringent industry standards. The device's electrical characteristics are specified in detail in the datasheet provided by Analog Devices Inc., which includes information on supply voltage, output frequency range, phase noise, jitter, and more.

For engineers and designers looking for a reliable and precise timing solution, the AD9502BMB from Analog Devices Inc. offers a compelling mix of performance, flexibility, and ease of integration. Its precision and programmability make it a go-to component for ensuring synchronized operations in complex electronic systems.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess