74ALS09MX Quad 2-Input AND Gate with Open Collector Outputs
The 74ALS09MX is a high-performance quad 2-input AND gate with open collector outputs, suitable for integration in a range of electronic projects. This device is commonly employed in digital circuits where efficient logic gate operations are paramount.
- Applications:
- Digital signal processing
- Computers and computing devices
- Telecommunication systems
- Embedded systems
- Features and Benefits:
- Low power consumption: Ideal for battery-operated devices
- High-speed performance: Ensures rapid processing of digital signals
- Open collector outputs: Facilitates wired AND logic configuration
- TTL compatible: Easy integration with other TTL logic families
- Additional Details:
- Standard packaging: Available in industry-standard SOIC-14 package
- Operating temperature range: 0°C to 70°C, suitable for typical indoor environments