EN
  • EN
  • DE

AD9370BBCZ

Part No AD9370BBCZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+15+
Reference case BGA
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717506-AD9370BBCZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9370BBCZ CAD Model

Description

The AD9370BBCZ is a highly integrated, wideband RF transceiver designed by Analog Devices Inc., a leader in high-performance analog technology. This transceiver is part of their RadioVerse™ technology and design ecosystem, which provides a comprehensive suite of radio frequency (RF) solutions. The AD9370 is engineered to deliver exceptional performance in complex RF environments, making it an ideal choice for applications in wireless infrastructure, aerospace, and defense.

Key Features:

  • Dual-Channel Transceiver: The AD9370 features two independent direct conversion receiver channels and two independent direct conversion transmitter channels, allowing for versatile and flexible radio designs.
  • Wide Frequency Range: It operates in the frequency range from 300 MHz to 6 GHz, supporting a wide array of frequency bands and ensuring compatibility with various global communication standards.
  • Integrated Observation Receiver: An integrated observation receiver with two inputs enables in-situ monitoring of the transmitter's output, which is critical for digital pre-distortion (DPD) and other adaptive algorithms.
  • Highly Configurable: The device offers extensive configurability, allowing designers to optimize system performance for specific applications or requirements.
  • Advanced Signal Processing: The AD9370 includes integrated digital signal processing blocks, such as digital up/down conversion, digital filtering, and a fractional-N frequency synthesizer for precise frequency generation.

Applications:

  • Wireless infrastructure (LTE, 5G)
  • Microwave point-to-point and point-to-multipoint radios
  • Public safety communications systems
  • Aerospace and defense systems
  • Test and measurement equipment

The AD9370BBCZ is designed to simplify RF system design and reduce time to market for a wide range of applications. Its high level of integration reduces the need for external components, thereby minimizing the overall solution footprint and cost. The device is packaged in a compact 12 mm x 12 mm, 196-ball chip scale BGA package, making it suitable for space-constrained applications.

With its advanced features and robust design, the AD9370BBCZ from Analog Devices Inc. stands out as a versatile and powerful solution for modern RF communication systems.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7875 $75.7875
2+ $73.4192 $146.8384
3+ $71.0508 $213.1524
4+ $68.6824 $274.7296
5+ $61.5774 $307.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess