EN
  • EN
  • DE

AD9352BCPZ-REEL

Part No AD9352BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description RF Transceiver 3.3V 64-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172328-AD9352BCPZ-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD9352
Introduction Date October 03, 2006
ECCN 5A991.g
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9352BCPZ-REEL CAD Model

Description

Product Overview: AD9352BCPZ-REEL from Analog Devices Inc.

The AD9352BCPZ-REEL is a highly integrated radio frequency (RF) transceiver designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is offered in a convenient reel packaging, making it suitable for high-volume production needs.

The AD9352BCPZ-REEL operates within the 2.3 GHz to 2.7 GHz range, making it an excellent choice for broadband wireless applications. Its versatility allows it to be used in various communication systems, including fixed broadband access, mobile WiMAX, and other wireless infrastructure platforms.

Key Features:

  • Frequency Range: Designed to operate within the 2.3 GHz to 2.7 GHz range, this transceiver is ideal for a wide array of RF applications.
  • Integration: The device includes a dual receiver, dual transmitter, and a fractional-N frequency synthesizer which provides comprehensive functionality in a single chip, thus reducing the overall component count and saving on board space.
  • Power Efficiency: With its advanced power-saving features, the AD9352BCPZ-REEL is engineered to consume less power, making it suitable for applications where efficiency is paramount.
  • Reel Packaging: Supplied in reel packaging, it facilitates easy storage and automated assembly processes, streamlining manufacturing and reducing manual handling.
  • Quality and Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD9352BCPZ-REEL is built to meet high standards, ensuring reliable performance in demanding environments.

Applications:

  • Fixed Broadband Wireless Access Systems
  • Mobile WiMAX
  • Wireless Infrastructure
  • Point-to-Point Backhaul Radios
  • RF Front-Ends for Broadband Applications

The AD9352BCPZ-REEL transceiver is a testament to Analog Devices Inc.'s innovation in the field of RF technology. It offers a perfect blend of performance, integration, and efficiency, making it an ideal choice for designers looking to streamline their wireless communication systems. With its robust feature set and flexible design, the AD9352BCPZ-REEL is poised to drive the next generation of broadband wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9951 $57.9902
5+ $23.7907 $118.9535
8+ $23.0469 $184.3752
11+ $22.3042 $245.3462
14+ $21.5604 $301.8456
18+ $19.3301 $347.9418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess