EN
  • EN
  • DE

AD9250BCPZRL7-170

Part No AD9250BCPZRL7-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SPI/SRL 2CH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 170M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 130758-AD9250BCPZRL7-170
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9250BCPZRL7-170 CAD Model

Description

Introducing the AD9250BCPZRL7-170 from Analog Devices Inc.

The AD9250BCPZRL7-170 is a high-performance, dual-channel 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This state-of-the-art component is a part of the AD9250 series, which is known for its exceptional data acquisition capabilities in complex signal processing systems.

The ADC operates at a conversion rate of up to 170 MSPS (mega samples per second), providing the precision and speed required for demanding applications such as medical imaging, communications, and instrumentation. The AD9250BCPZRL7-170 is designed to support the high dynamic range and SNR (signal-to-noise ratio) required for advanced RF (radio frequency) sampling and baseband signal processing tasks.

Key Features:

  • High Performance: With a 14-bit resolution and a sampling rate of up to 170 MSPS, the AD9250BCPZRL7-170 ensures accurate digitization of high-speed signals, capturing the finest details in the signal waveform.
  • Dual-Channel: The dual-channel configuration allows for simultaneous sampling of two analog inputs, which is ideal for I/Q demodulation schemes and other applications that require channel matching.
  • Signal Chain Integration: The device includes integrated features such as a voltage reference and sample-and-hold circuitry, simplifying design and reducing the need for external components.
  • Digital Signal Processing: Built-in digital signal processing functions, such as a digital down-converter with a 32-bit NCO (numerically controlled oscillator) and decimation filters, offer additional flexibility and performance in signal processing.
  • Power Efficiency: The AD9250BCPZRL7-170 is designed for low power consumption, making it suitable for power-sensitive applications.
  • Small Form Factor: Housed in a compact LFCSP (lead frame chip scale package), the device is ideal for space-constrained applications.

Applications:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Subsystems
  • Instrumentation and Test Equipment

With its combination of high-speed, precision, and integrated features, the AD9250BCPZRL7-170 from Analog Devices Inc. is a robust solution for engineers looking to enhance the performance of their data acquisition systems. By choosing this ADC, designers can count on reliable operation, simplified design, and superior signal processing capabilities for their high-end applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9553 $80.9553
2+ $78.4254 $156.8508
3+ $75.8956 $227.6868
4+ $73.3657 $293.4628
5+ $65.7762 $328.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess