EN
  • EN
  • DE

LTC6373HDFM#TRPBF

Part No LTC6373HDFM#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 12DFN / Instrumentation Amplifier 1 Circuit Rail-to-Rail 12-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 12V/µs
-3db Bandwidth 7.5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 92 µV
Current - Supply 4.4mA
Current - Output / Channel 47 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Base Product Number LTC6373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354743-LTC6373HDFM#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6373HDFM#TRPBF CAD Model

Description

Product Overview: LTC6373HDFM#TRPBF

The LTC6373HDFM#TRPBF is a high-performance, precision instrumentation amplifier from Analog Devices Inc. This state-of-the-art component is designed to offer a perfect blend of accuracy, low noise, and low power consumption, making it an ideal choice for a wide range of applications, including medical devices, industrial measurement, and automatic test equipment.

Key Features

  • High Precision: The LTC6373HDFM#TRPBF boasts excellent linearity with a maximum input offset voltage of just 35µV, ensuring high-precision measurements in critical applications.
  • Low Noise: With a low noise density of 13nV/√Hz at 1kHz, this instrumentation amplifier helps maintain signal integrity, which is crucial for high-fidelity signal processing.
  • Wide Gain Range: The device offers a wide and adjustable gain range, which can be configured via external resistors, providing flexibility and precision in amplification levels.
  • Low Power Consumption: The LTC6373HDFM#TRPBF is designed for power-sensitive applications, with a low supply current of just 1.3mA per amplifier.
  • CMRR and PSRR: High Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) minimize the effects of common-mode and power supply noise, enhancing measurement accuracy.

Applications

Due to its high precision and low noise characteristics, the LTC6373HDFM#TRPBF is suitable for a variety of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and monitoring systems
  • Precision data acquisition systems
  • Automatic test equipment requiring high accuracy

Package and Quality

The LTC6373HDFM#TRPBF comes in a compact, surface-mountable LQFN package, which is designed to save space on printed circuit boards (PCBs). The device is also RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance in demanding environments.

With its combination of precision, low noise, and low power, the LTC6373HDFM#TRPBF from Analog Devices Inc. stands out as an exemplary solution for designers seeking to enhance the performance of their high-end instrumentation and measurement systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9578 $74.8734
5+ $20.4782 $102.3910
8+ $19.8383 $158.7064
11+ $19.1984 $211.1824
14+ $18.5584 $259.8176
19+ $16.6386 $316.1334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess