EN
  • EN
  • DE

AD9246BCPZ-80

Part No AD9246BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 80 MSPS/105 MSPS/125 MSPS, 1.8 V Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 1139017-AD9246BCPZ-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9246
Introduction Date September 28, 2005
ECCN 3A991.c.3
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9246BCPZ-80 CAD Model

Description

Product Overview: AD9246BCPZ-80 - Analog Devices Inc.

The AD9246BCPZ-80 is a high-performance, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. Designed to cater to a broad range of applications, this ADC is known for its exceptional accuracy and data conversion speed, which makes it an ideal choice for advanced digital signal processing (DSP) systems.

Key Features

  • Resolution: 16-bit ADC providing high precision data conversion.
  • Sampling Rate: Capable of sampling analog inputs at 80 MSPS (Mega-Samples Per Second), ensuring fast and reliable data acquisition.
  • Input Range: Features a flexible input range that can be adjusted according to system requirements, providing versatility in various applications.
  • Interface: Equipped with a serial LVDS (Low-Voltage Differential Signaling) interface that supports high-speed data transfer while minimizing noise and power consumption.
  • Power Efficiency: Optimized for low power operation, which is critical for portable and battery-powered devices.
  • Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, designated as BCPZ, which is ideal for space-constrained applications.

Applications

The AD9246BCPZ-80 is suitable for a wide array of applications, including but not limited to:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Antenna Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems

Technical Specifications

Parameter Value Resolution 16 bits Max Sampling Rate 80 MSPS Input Range Adjustable Interface Type LVDS Power Supply Voltage 1.8 V Package Type BCPZ

For engineers and designers looking for a reliable and high-performance ADC component, the AD9246BCPZ-80 from Analog Devices Inc stands out as a robust choice that combines precision, speed, and efficiency in a single package.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5443 $61.5443
3+ $50.4979 $151.4937
4+ $48.9198 $195.6792
5+ $47.3418 $236.7090
7+ $45.7636 $320.3452
9+ $41.0295 $369.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess