EN
  • EN
  • DE

AD9152BCPZ

Part No AD9152BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 2.25GSPS 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TxDAC+
Packaging Tray
Resolution 16
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type Internal
Operating Supply Voltage 3.13 V ~ 3.47 V
Voltage - Supply, Digital 1.14 V ~ 1.26 V
INL/DNL (LSB) ±10, ±5
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 56-WFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-WQ (8x8)
Manufacturer Homepage www.analog.com
Win Source Part Number 713363-AD9152BCPZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD9152
Introduction Date April 16, 2015
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9152BCPZ CAD Model

Description

AD9152BCPZ: A High-Performance DAC from Analog Devices Inc.

The AD9152BCPZ is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is part of the company's extensive range of data conversion products, which are known for their precision, reliability, and cutting-edge performance.

The AD9152BCPZ features a 16-bit resolution and is capable of operating at conversion rates up to 2.5 GSPS (giga-samples per second), which allows for the generation of high-frequency signals with exceptional accuracy and clarity. This makes it an ideal choice for demanding applications such as wireless infrastructure, instrumentation, and defense electronics where high data rates and signal fidelity are paramount.

Equipped with a JESD204B high-speed serial interface, the AD9152BCPZ ensures seamless integration with the latest FPGAs and ASICs, providing a flexible and efficient data transfer mechanism. The interface supports multiple lanes at various line rates, which enhances the overall system design by reducing the number of data I/O required and simplifying PCB layout.

The device operates over a wide supply voltage range and includes features like an internal PLL (phase-locked loop) that can reduce the need for complex external clocking circuitry. Furthermore, the AD9152BCPZ offers fine control over signal parameters with features such as programmable interpolation filters, a wideband digital quadrature modulator correction, and a configurable digital inverse sinc filter.

Its compact, surface-mount LFCSP (lead-frame chip scale package) ensures that it occupies minimal space on a circuit board, which is critical in today's dense electronic designs. The package size for the AD9152BCPZ is 9 mm × 9 mm, making it suitable for space-constrained applications.

Analog Devices Inc. provides comprehensive technical support for the AD9152BCPZ, including detailed datasheets, application notes, and design resources to assist engineers in integrating this high-performance DAC into their designs. With its advanced features and robust performance, the AD9152BCPZ is a versatile and powerful component that can meet the needs of the most challenging digital-to-analog conversion tasks.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.0568 $83.0568
2+ $80.2508 $160.5016
3+ $74.6389 $223.9167
4+ $71.8329 $287.3316
5+ $69.0269 $345.1345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess