EN
  • EN
  • DE

AD9148BBCZRL

Part No AD9148BBCZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT QD 1GSPS 196CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.71 V to 1.89 V
INL/DNL (LSB) ±3.7, ±2.1
Temperature Range - Operating -40°C to 85°C
Case / Package 196-CSPBGA (12x12)
Win Source Part Number 120762-AD9148BBCZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9148BBCZRL CAD Model

Description

Product Overview: AD9148BBCZRL by Analog Devices Inc.

The AD9148BBCZRL is a high-performance, quad, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is engineered to deliver exceptional dynamic range and accuracy, making it an ideal choice for demanding applications that require high-speed data conversion with reliable performance.

With an impressive update rate of 1.2 GSPS (giga-samples per second), the AD9148BBCZRL is capable of handling high-bandwidth signals with ease. This makes it suitable for a wide range of applications, including wireless communications, instrumentation, and defense systems where speed and precision are crucial.

Key Features of AD9148BBCZRL:

  • High Resolution: The 16-bit resolution of this DAC provides fine granularity, allowing for precise signal reproduction and nuanced control over the analog output.
  • Quad-Channel: With four DAC channels integrated into a single chip, the AD9148BBCZRL provides a compact solution for systems that require multiple DACs, saving space and reducing system complexity.
  • High-Speed Interface: The device features a high-speed serial peripheral interface (SPI) and a double data rate (DDR) LVDS interface, ensuring fast data transfers and compatibility with modern digital systems.
  • Integrated Features: The DAC includes an on-chip PLL (phase-locked loop) to reduce external component count, an 8b/10b encoder for reduced EMI (electromagnetic interference), and digital signal processing blocks such as mixers and interpolators to enhance functionality.
  • Power Efficiency: Designed with power efficiency in mind, the AD9148BBCZRL operates with a low power consumption, making it suitable for portable and power-sensitive applications.

Applications:

The AD9148BBCZRL's versatility allows it to be used in a multitude of applications, some of which include:

  • Wireless Infrastructure (e.g., base stations for 3G/4G/5G networks)
  • Medical Instruments (e.g., medical imaging systems)
  • Instrumentation and Test Equipment
  • High-End Audio and Video Equipment
  • Aerospace and Defense Systems (e.g., radar and satellite communications)

With its robust feature set and high-speed performance, the AD9148BBCZRL from Analog Devices Inc. is a compelling solution for designers seeking a reliable and efficient DAC for their high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1378 $72.1378
2+ $59.1903 $118.3806
4+ $57.3400 $229.3600
5+ $55.4908 $277.4540
6+ $53.6417 $321.8502
8+ $48.0919 $384.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess