EN
  • EN
  • DE

AD9148BBCZ

Part No AD9148BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 16-Bit,1 GSPS, TxDAC+ Digital-to-Analog Converter | IC DAC 16BIT A-OUT 196CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 4
Settling Time 20ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 1.71V ~ 1.89V
INL/DNL (LSB) ±3.7, ±2.1
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (15x15)
Mounting Style SMD
Family Part Number AD9148
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138951-AD9148BBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9148BBCZ CAD Model

Description

AD9148BBCZ: High-Performance Quad DAC from Analog Devices Inc.

The AD9148BBCZ is a state-of-the-art quad, 16-bit, high-speed digital-to-analog converter (DAC) designed to bring exceptional performance to a variety of applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this DAC is an ideal solution for advanced communications systems, signal generation equipment, and automated test equipment.

Key Features:

  • High Resolution: The AD9148BBCZ features a 16-bit resolution providing high precision in signal conversion, ensuring accurate representation of the digital input signal.
  • High-Speed Interface: With a maximum data rate of 2.8 GSPS, this DAC supports high-speed applications, allowing for rapid signal processing and generation.
  • Quad DAC Channels: The device contains four DAC channels, enabling simultaneous output of multiple signals or complex I/Q modulations.
  • Integrated 32-bit NCO: An on-chip 32-bit numerically controlled oscillator (NCO) allows for flexible frequency synthesis, which is critical for communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9148BBCZ operates with low power consumption, making it suitable for power-sensitive applications.
  • Flexible Interfacing: The device supports various interface standards, including LVDS (Low Voltage Differential Signaling) and JESD204B, ensuring compatibility with a range of digital systems.

Applications:

The AD9148BBCZ is versatile and can be used in multiple high-speed signal processing tasks. Some of the typical applications include:

  • Wireless Infrastructure (e.g., base stations for 3G/4G/5G)
  • Cable Modem Termination Systems
  • Instrumentation (e.g., signal generators and arbitrary waveform generators)
  • Medical Imaging Systems
  • High-Resolution Imaging Systems

This DAC is housed in a compact 88-ball chip scale ball grid array (CSP_BGA) package, making it suitable for space-constrained environments without compromising on performance. The AD9148BBCZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, high-performance components that drive innovation and efficiency in electronic systems.

Overall, the AD9148BBCZ is a powerful tool for designers looking to achieve high-speed, accurate DAC conversion with the reliability and support of a trusted industry leader.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1617 $92.3234
3+ $37.8763 $113.6289
5+ $36.6927 $183.4635
6+ $35.5090 $213.0540
8+ $34.3254 $274.6032
10+ $30.7745 $307.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess