EN
  • EN
  • DE

AD9122BCPZRL

Part No AD9122BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 1230MSPS 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.71 V to 1.89 V
INL/DNL (LSB) ±3.7, ±2.1
Temperature Range - Operating -40°C to 85°C
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008571-AD9122BCPZRL
Family Name AD9122
Introduction Date September 11, 2009
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9122BCPZRL CAD Model

Description

Product Overview: AD9122BCPZRL from Analog Devices Inc.

The AD9122BCPZRL is a highly integrated digital-to-analog converter (DAC) solution from the renowned manufacturer Analog Devices Inc., designed to address the demanding requirements of communications applications. This advanced dual-channel, 16-bit DAC provides a flexible and efficient platform for generating high-quality analog signals from digital data streams.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the AD9122BCPZRL ensures precise digital-to-analog conversion, resulting in cleaner and more accurate analog outputs.
  • Dual-Channel Output: The device offers two DAC channels, allowing for the simultaneous generation of complex signals or the support of I/Q modulation schemes.
  • High Sample Rates: It supports high sample rates up to 1230 MSPS (mega samples per second), making it suitable for high-speed applications such as broadband communications.
  • Integrated Interpolation Filters: The inclusion of 2x, 4x, and 8x interpolation filters helps reduce the complexity of the analog filter design, saving space and cost in the overall system.
  • Mix-Mode Operation: The DAC supports mix-mode operation, allowing for the output of both the 2nd and 3rd Nyquist zones, which is beneficial for direct RF synthesis applications.
  • Low Power Consumption: Designed for efficiency, the AD9122BCPZRL operates with low power consumption, making it ideal for portable and power-sensitive applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product is suitable for space-constrained designs without compromising performance.

Applications

The AD9122BCPZRL is a versatile component that caters to a broad range of applications, notably in the fields of:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and measurement equipment
  • Digital high-frequency synthesis (HFT) systems
  • Communications systems
  • Aerospace and defense electronics

With its advanced features, the AD9122BCPZRL from Analog Devices Inc. is an excellent choice for designers looking to create high-performance, reliable, and efficient digital-to-analog conversion systems in their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9428 $74.8284
5+ $20.4659 $102.3295
8+ $19.8263 $158.6104
11+ $19.1868 $211.0548
14+ $18.5472 $259.6608
19+ $16.6286 $315.9434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess