EN
  • EN
  • DE

AD9071BR

Part No AD9071BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 100MSPS 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 100M
Data Interface Parallel
Number of A/D Converters 3
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD9071
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40005-AD9071BR
Ultra Librarian 3D Model Ultra Librarian AD9071BR CAD Model

Description

AD9071BR Product Overview

The AD9071BR from Analog Devices Inc. is a state-of-the-art mixed-signal front-end (MxFE) integrated circuit designed for a wide range of applications, including wireless communication, instrumentation, and defense systems. This versatile component is engineered to deliver high performance, combining high-speed digital-to-analog converters (DACs) with ultra-fast analog-to-digital converters (ADCs) in a single package, providing an efficient solution for complex signal conversion tasks.

Key Features

  • High-Speed DACs: The AD9071BR boasts high-speed DACs that provide excellent dynamic range and ensure low noise and distortion levels, making it suitable for demanding applications such as direct RF synthesis.
  • High-Resolution ADCs: The ADCs integrated into the AD9071BR offer high resolution, enabling precise digitization of analog signals, which is critical for applications requiring accurate signal processing.
  • Flexible Interface: With a flexible interface, the AD9071BR can be easily integrated into a variety of system architectures, allowing for seamless communication with FPGAs and other digital processors.
  • Compact Design: The compact form factor of the AD9071BR minimizes the footprint on system boards, providing a space-saving solution without compromising performance.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9071BR operates with low power consumption, which is essential for portable and battery-operated devices.

Applications

The AD9071BR is ideal for a range of applications that require high-speed and high-resolution signal conversion. Some of the typical applications include:

  • Software-defined radio (SDR)
  • Wireless infrastructure (e.g., 5G base stations)
  • Electronic warfare and radar systems
  • Test and measurement equipment
  • High-speed data acquisition systems

Technical Specifications

The AD9071BR offers a combination of technical specifications that ensure its suitability for high-performance applications:

  • DAC sampling rates up to multi-GSPS
  • ADC resolution of 14-bits or higher
  • Integrated digital signal processing (DSP) features
  • Support for advanced modulation schemes

Analog Devices Inc. has a reputation for providing innovative and reliable products, and the AD9071BR is no exception. It stands as a testament to the company's commitment to advancing mixed-signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess