EN
  • EN
  • DE

AD9054BST-200

Part No AD9054BST-200
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 8-Bit, 200 MSPS A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138918-AD9054BST-200
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9054BST-200 CAD Model

Description

AD9054BST-200 ADC

The AD9054BST-200 is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high-speed performance and data acquisition efficiency. Designed to cater to a wide range of applications, this ADC is an ideal choice for demanding environments requiring precise signal conversion, such as medical imaging, data communications, and instrumentation.

Boasting a sampling rate of up to 200 MSPS (Mega-Samples Per Second), the AD9054BST-200 ensures that fast signal dynamics are captured with high fidelity, making it perfect for applications that require high bandwidth. Its 8-bit resolution offers a fine balance between high-speed operation and resolution, allowing the device to process complex waveforms with a high degree of accuracy.

The device operates on a single 5V power supply, simplifying power management in system designs. Moreover, it features an onboard reference and track-and-hold circuit, which reduces the need for external components and minimizes system complexity. The AD9054BST-200 also supports a differential PECL (Positive Emitter-Coupled Logic) clock input, which enhances noise immunity and allows for stable operation in electrically noisy environments.

With its low power consumption and small footprint, the AD9054BST-200 is designed for space-constrained applications. It comes in a 52-lead LQFP (Low Profile Quad Flat Package) that ensures a compact design without compromising performance. This makes it an excellent choice for portable and embedded systems where size and power efficiency are critical.

The AD9054BST-200 also features an easy-to-use interface that includes a data-ready signal for simplified timing and control, making it user-friendly for engineers and designers. Analog Devices provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to help integrate the ADC into various systems seamlessly.

Overall, the AD9054BST-200 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top-tier choice for professionals seeking an ADC that can meet the rigorous demands of high-speed data acquisition and signal processing.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess