EN
  • EN
  • DE

TJA1028T/5V0/20/2

Part No TJA1028T/5V0/20/2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description NXP 2021+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964951-TJA1028T/5V0/20/2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJA1028T/5V0/20/2 CAD Model

Description

The TJA1028T/5V0/20/2 is a cutting-edge LIN transceiver designed by NXP Semiconductors, tailored to meet the stringent requirements of automotive and industrial communication networks. This integrated circuit is part of NXP's reputable family of LIN 2.1/SAE J2602 transceivers and is notable for its robustness, reliability, and feature-rich design.

Key Features

  • Compatibility: Fully compliant with the LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, the TJA1028T/5V0/20/2 ensures interoperability with a wide range of LIN networks.
  • Operating Voltage: This transceiver operates efficiently with a nominal supply voltage of 5V, making it suitable for a variety of automotive applications.
  • Low Power Consumption: It features a low current consumption in sleep mode, which significantly reduces the power drain from the battery when the network is inactive.
  • Thermal Protection: The device includes overtemperature protection, safeguarding the transceiver against potential damage from excessive heat.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, ensuring resilience against ESD events and contributing to the longevity of the product.
  • Wake-up Capability: With its integrated wake-up and inhibit functions, the TJA1028T/5V0/20/2 can be roused from sleep mode through the LIN bus or via external triggers.

Applications

The TJA1028T/5V0/20/2 is primarily utilized in automotive environments, finding its place in body control modules, door modules, seat control, and various sensors and actuators within the vehicle network. Its robust design also makes it an excellent choice for industrial applications that require reliable communication under harsh conditions.

Package and Quality

Encased in an SO8 package, the TJA1028T/5V0/20/2 is designed to occupy minimal space on a printed circuit board while providing optimal functionality. NXP's commitment to quality ensures that each transceiver meets the highest standards of performance and reliability, making it a trusted component for manufacturers and designers alike.

Conclusion

In summary, the TJA1028T/5V0/20/2 from NXP is a high-performance LIN transceiver that combines efficiency, low power operation, and robust protection features to deliver reliable communication in automotive and industrial networks. Its compliance with industry standards and compact form factor make it a versatile and indispensable part of modern electronic systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7174 $50.2180
170+ $0.5887 $100.0790
265+ $0.5703 $151.1295
365+ $0.5519 $201.4435
470+ $0.5335 $250.7450
630+ $0.4783 $301.3290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess