AD876JSTZ - High-Speed Analog-to-Digital Converter
The AD876JSTZ is a state-of-the-art 10-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. Designed for applications that require high speed and accuracy, the AD876JSTZ is ideal for a wide range of uses, including medical imaging, data acquisition systems, and communication applications.
Key Features
- High-Speed Performance: This ADC offers a remarkable sampling rate, enabling it to handle fast analog signals without compromising the integrity of the data.
- High Resolution: With 10-bit resolution, the AD876JSTZ ensures fine detail in the digital representation of the analog input signal, making it suitable for precision applications.
- Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, making it an excellent choice for portable and battery-powered applications.
- Easy Interface: The digital output is compatible with various standard logic levels, facilitating easy integration into digital systems.
- Compact Package: The AD876JSTZ comes in a small form factor, which is essential for space-constrained applications.
Applications
The versatility of the AD876JSTZ allows it to be used in a variety of applications, including but not limited to:
- Digital Oscilloscopes
- Medical Imaging Systems
- Radar and Satellite Communication Systems
- Test and Measurement Equipment
- High-Speed Data Acquisition
Technical Specifications
Parameter
Value
Resolution
10 bits
Max Sampling Rate
125 MSPS
Power Supply
5 V
Package
48-Lead LQFP
Operating Temperature
-40°C to +85°C
For more detailed information about the AD876JSTZ, including datasheets, technical documentation, and support resources, visit the Analog Devices Inc. website or contact their customer support team.