EN
  • EN
  • DE

AD872ASD

Part No AD872ASD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete 12-Bit 10 MSPS Monolithic A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138877-AD872ASD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD872ASD CAD Model

Description

The AD872ASD from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers an exceptional combination of performance, precision, and speed. Designed for applications that require high accuracy and fast data acquisition, this product is ideal for medical imaging, professional audio equipment, instrumentation, and communication systems.

Key Features

  • Resolution: The AD872ASD boasts a high resolution of 16 bits, allowing for precise digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals without compromising data integrity, making it suitable for demanding applications.
  • Low Noise: Engineered to minimize noise, the AD872ASD ensures clean, accurate signal conversion, which is critical for high-fidelity audio and sensitive instrumentation.
  • Low Power Consumption: Despite its high performance, the AD872ASD is designed to operate efficiently, with low power requirements that make it suitable for portable and battery-powered devices.
  • Interface Options: It comes with flexible digital interface options, making it easy to integrate into various system architectures.

Technical Specifications

Parameter Value
Resolution 16 Bits
Max Sampling Rate Specified in datasheet
Input Voltage Range Specified in datasheet
Power Supply Single/Dual supply voltages
Operating Temperature Specified in datasheet

For detailed technical specifications, application guides, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team. The AD872ASD is available for purchase through authorized distributors, and it comes with Analog Devices' commitment to quality and reliability.

Applications

The versatility of the AD872ASD makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Audio Recording and Mixing Consoles
  • Test and Measurement Instruments
  • High-speed Data Acquisition Systems
  • Communication Infrastructure

With its combination of high performance and reliability, the AD872ASD from Analog Devices Inc. is a premier ADC solution that meets the needs of the most demanding applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess