EN
  • EN
  • DE

AD8659ARZ

Part No AD8659ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 22 mu A, RRIO, CMOS,18 V Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.07 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 5pA
Voltage - Input Offset 350μV
Operating Supply Current 18μA
Output Current per Channel 12mA
Dual Supply Voltage (±) 2.7 V ~ 18 V, ±1.35 V ~ 9 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1138843-AD8659ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD8659
Introduction Date August 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8659ARZ CAD Model

Description

Product Overview: AD8659ARZ by Analog Devices Inc.

The AD8659ARZ is a highly integrated, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This op-amp is designed to offer a perfect blend of performance, power efficiency, and versatility, catering to a wide array of applications ranging from sensor interfacing to active filtering and beyond.

With its low input bias current, low offset voltage, and low noise, the AD8659ARZ is an ideal choice for applications that require high accuracy and signal integrity. Its precision characteristics make it suitable for use in medical devices, test and measurement equipment, and industrial control systems where reliable signal processing is critical.

Key Features:

  • Low Offset Voltage: The device boasts a low offset voltage, which ensures that the signal integrity is maintained, and the accuracy of the amplification is preserved.
  • Low Noise: With its low noise performance, the AD8659ARZ minimizes the noise in signal processing applications, which is crucial for high-fidelity and precision systems.
  • Wide Supply Voltage Range: The operational amplifier operates across a wide range of supply voltages, making it flexible for use in various power environments.
  • High Output Drive Capability: It can drive high load capacitances, making it versatile for driving a range of output devices.
  • Stable with Capacitive Loads: The design ensures stability when driving capacitive loads, which is essential for maintaining performance in feedback and buffering applications.

Enclosed in a compact SOIC package, the AD8659ARZ is designed for space-constrained applications while providing robust performance. Its package is conducive to efficient PCB layout and is compatible with standard manufacturing processes.

The AD8659ARZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a sophisticated medical instrument or a robust industrial control system, the AD8659ARZ stands ready to deliver the performance you need.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and product support documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7542 $52.6260
70+ $1.4393 $100.7510
110+ $1.3944 $153.3840
150+ $1.3494 $202.4100
195+ $1.3044 $254.3580
260+ $1.1695 $304.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess