EN
  • EN
  • DE

AD8648

Part No AD8648
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, 24 MHz, Rail-to-Rail, Quad Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138833-AD8648
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8648 CAD Model

Description

AD8648 Precision Rail-to-Rail Operational Amplifiers

The AD8648 from Analog Devices Inc. is a precision, rail-to-rail output, quad operational amplifier that offers high performance at a very competitive price. Designed to operate with a single or dual supply, it is a versatile component suitable for a wide range of applications, including battery-powered devices, medical instruments, and industrial control systems.

Key Features:

  • Low Offset Voltage: The AD8648 boasts a low input offset voltage, which enhances the accuracy of your application, making it ideal for precision instrumentation.
  • Wide Supply Range: With a supply range of 2.7 V to 5.5 V, the AD8648 is incredibly flexible, capable of operating in both single-supply and dual-supply configurations for maximum design versatility.
  • Rail-to-Rail Output: The ability to swing outputs to the rails ensures maximum dynamic range, which is particularly beneficial in single-supply operations or where headroom is limited.
  • Low Noise: With its low noise performance, the AD8648 is well-suited for applications requiring high signal integrity and minimal signal distortion.
  • High Output Drive Capability: This op-amp can drive capacitive loads with ease, making it a robust choice for buffering and driving ADC inputs.
  • Low Power: The device offers excellent power efficiency, which is critical for portable and battery-powered applications where power conservation is paramount.

Applications:

  • Active filters
  • Data acquisition systems
  • Audio electronics
  • Sensor signal conditioning
  • Professional microphones
  • Photodiode amplification

The AD8648 operational amplifier is a testament to Analog Devices' commitment to providing high-quality, reliable components for the electronics industry. With its precision specifications and robust feature set, this op-amp is an excellent choice for engineers looking to optimize their designs for performance and cost-effectiveness. Whether you're working on a sensitive medical device or a rugged industrial control panel, the AD8648 is engineered to deliver consistent, dependable results.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices official website or consult the AD8648 datasheet.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess