EN
  • EN
  • DE

AD8639ARMZ

Part No AD8639ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 16V Auto-Zero, Rail-to-Rail Output tional Amplifiers | IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 3μV
Supply Current 1.25mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) 5V ~ 16V, ±2.5V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8639
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138819-AD8639ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8639ARMZ CAD Model

Description

Product Overview: AD8639ARMZ from Analog Devices Inc.

The AD8639ARMZ is a high-performance, dual operational amplifier (op-amp) produced by Analog Devices Inc., a renowned leader in precision analog technology. This particular model is part of their AD8639 series, which is designed to offer a blend of low noise, high accuracy, and low power consumption, making it an excellent choice for a wide range of applications, including medical instruments, sensor signal conditioning, and precision filters.

Key Features

  • Precision Performance: The AD8639ARMZ boasts ultra-low offset voltage and drift over time and temperature, ensuring accurate signal amplification with minimal deviation. This precision is vital in sensitive applications where signal integrity is paramount.
  • Low Noise: With its low noise characteristics, the AD8639ARMZ is capable of amplifying small signals without significant addition of noise, preserving the quality of the original signal.
  • Low Power Consumption: The device is designed for efficient power use, which not only conserves energy but also reduces heat dissipation – a critical factor in portable and battery-powered applications.
  • Rail-to-Rail Output: The op-amp can output voltages very close to the power supply rails, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: It can operate from a single power supply, simplifying the power design of the system it's integrated into.

Product Specifications

  • Package / Case: MSOP-8
  • Mounting Type: Surface Mount
  • Number of Channels: 2 Channel
  • Supply Voltage: Operates from 2.7 V to 5.5 V
  • Operating Temperature: Ranges from -40°C to +125°C

Applications

The AD8639ARMZ is versatile and can be applied in various fields requiring high-precision signal processing. Its robust performance makes it suitable for:

  • Instrumentation Amplifiers
  • Active Filters
  • Audio and Sound Processing
  • Medical Devices such as ECG and EEG Amplifiers
  • Data Acquisition Systems
  • Industrial Process Controls

With its combination of accuracy, low power, and ease of use, the AD8639ARMZ from Analog Devices Inc. is an ideal choice for designers looking to enhance the performance and reliability of their precision analog systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3220 $53.1520
37+ $2.7258 $100.8546
57+ $2.6406 $150.5142
79+ $2.5554 $201.8766
102+ $2.4703 $251.9706
136+ $2.2147 $301.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess