EN
  • EN
  • DE

AD8634HFZ

Part No AD8634HFZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8FLATPACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-Flatpack
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 210°C
Mounting Surface Mount
Package 8-CFlatpack
Case / Package 8-Flatpack
Family Name AD8634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909966-AD8634HFZ
Ultra Librarian 3D Model Ultra Librarian AD8634HFZ CAD Model

Description

AD8634HFZ Precision Amplifier by Analog Devices Inc.

The AD8634HFZ from Analog Devices Inc. is a high-performance, precision operational amplifier that offers an optimal balance of features suitable for a wide range of applications. This dual-channel amplifier is designed to deliver low noise, low input bias current, and low offset voltage, making it an excellent choice for high-precision circuitry.

Key Features:

  • Low Offset Voltage: The AD8634HFZ boasts a very low input offset voltage, which minimizes errors in precision applications and ensures high accuracy in signal amplification.
  • Low Noise: With its low noise characteristics, the AD8634HFZ is ideal for sensitive applications such as medical instrumentation and audio processing, where maintaining signal integrity is crucial.
  • Low Input Bias Current: The device features a low input bias current that is beneficial for high impedance sensor applications and precision integrators.
  • Wide Supply Voltage Range: The amplifier can operate over a wide supply voltage range, accommodating various power supply configurations and allowing for flexibility in circuit design.
  • Excellent Temperature Stability: The AD8634HFZ is characterized by its excellent temperature stability, ensuring consistent performance over a broad temperature range.
  • Dual Supply Operation: It is capable of dual supply operation, which enables it to handle bipolar input signals and provides designers with greater versatility.

Applications:

  • Instrumentation
  • Precision filters
  • Data acquisition systems
  • Medical devices
  • Audio equipment
  • Industrial control systems

The AD8634HFZ comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications while still providing excellent thermal performance. Its robust design ensures reliable operation even in harsh industrial environments. Whether you're designing a high-precision sensor interface, an active filter, or a complex analog processing circuit, the AD8634HFZ offers the precision and reliability that engineers expect from Analog Devices Inc.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for technical guidance.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $248.5715 $248.5715
2+ $222.8572 $445.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess