EN
  • EN
  • DE

AD8627ARZ-REEL

Part No AD8627ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 0.25 pA
Voltage - Input Offset 350 µV
Current - Supply 710µA
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8627
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8627ARZ-REELDKR,AD8627ARZ-REELTR,AD8627ARZ-REEL-ND,AD8627ARZ-REELCT
Standard Package 2,500
Win Source Part Number 1232179-AD8627ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8627ARZ-REEL CAD Model

Description

Product Overview: AD8627ARZ-REEL from Analog Devices Inc.

The AD8627ARZ-REEL is a superior performance, low power, precision operational amplifier from the esteemed Analog Devices Inc. This product comes in a convenient reel packaging, making it an ideal choice for automated production lines and large-scale manufacturing processes.

Key Features

  • Precision Performance: The AD8627ARZ-REEL offers excellent accuracy and stability, making it suitable for high-precision applications where error margins are minimal.
  • Low Power Consumption: With its low power design, this operational amplifier is optimized for battery-powered devices and energy-sensitive applications, ensuring efficiency without compromising on performance.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various levels of power supplies and making it versatile for diverse electronic circuits.
  • Robust Temperature Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Single-Supply Operation: The AD8627ARZ-REEL can operate from a single supply, simplifying power supply design and saving space on the PCB.

Applications

The AD8627ARZ-REEL is adept for a wide range of applications, including but not limited to:

  • Test and Measurement Equipment
  • Medical Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Industrial Control Systems
  • Battery-Powered Devices

Technical Specifications

The operational amplifier is available in a compact surface-mount package and features:

  • Input Offset Voltage: Typically low, which reduces the need for external calibration and simplifies circuit design.
  • Input Bias Current: Minimized to reduce errors in high impedance applications.
  • Output Drive Capability: Capable of driving high loads while maintaining linearity and dynamic range.

With its combination of precision, low power consumption, and robustness, the AD8627ARZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3627 $52.3524
25+ $4.0866 $102.1650
38+ $3.9486 $150.0468
55+ $3.6724 $201.9820
71+ $3.5344 $250.9424
89+ $3.3963 $302.2707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess