EN
  • EN
  • DE

AD8626ARMZ

Part No AD8626ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Low Power Single-Supply JFET Amplifiers | IC OPAMP JFET 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Output Type Rail-to-Rail
Slew Rate 5V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 0.25pA
Voltage - Input Offset 350μV
Supply Current 710μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 5V ~ 26V, ±2.5V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8626
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138800-AD8626ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8626ARMZ CAD Model

Description

AD8626ARMZ Precision Operational Amplifier

The AD8626ARMZ is a high-precision, low-noise operational amplifier from Analog Devices Inc. This op-amp is designed to offer excellent performance in a wide range of applications, including medical instruments, sensor conditioning, and industrial process controls. With its unique combination of features, the AD8626ARMZ is a versatile component for any design requiring a high degree of precision and stability.

Key Features

  • Low Offset Voltage: The AD8626ARMZ boasts a very low input offset voltage, which minimizes error in signal processing applications, ensuring accurate measurements and control.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range, especially useful in single-supply operations or when interfacing with ADCs and DACs.
  • Single-Supply Operation: It is designed for single-supply operation, ranging from +5V to +16V, making it highly adaptable for various circuit designs.
  • Dual-Supply Operation: Alternatively, the AD8626ARMZ can also operate from dual supplies of ±2.5V to ±8V.
  • Low Power Consumption: The amplifier is optimized for low power consumption, which is critical for portable and battery-powered devices, ensuring longer operation times between charges.

Applications

  • Medical instrumentation
  • Sensor conditioning
  • Data acquisition systems
  • Industrial process controls
  • Audio equipment

Package and Quality

The AD8626ARMZ comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The device is RoHS compliant and manufactured to the high-quality standards that customers have come to expect from Analog Devices Inc. Whether for professional, industrial, or hobbyist applications, the AD8626ARMZ stands out as a reliable choice for precision amplification needs.

With its balance of precision, low power, and ease of use, the AD8626ARMZ operational amplifier from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2357 $50.8284
26+ $3.9677 $103.1602
40+ $3.8336 $153.3440
57+ $3.5655 $203.2335
73+ $3.4315 $250.4995
91+ $3.2975 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess