EN
  • EN
  • DE

AD8620BRZ

Part No AD8620BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 60 V/μs
GBP - Gain Bandwidth Product 25MHz
Current - Input Bias 3pA
Voltage - Input Offset 45μV
Operating Supply Current 3mA
Output Current per Channel 45mA
Dual Supply Voltage (±) ±5 V ~ 13 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138795-AD8620BRZ
Manufacturer Homepage www.analog.com
Family Name AD8620
Introduction Date May 15, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8620BRZ CAD Model

Description

AD8620BRZ - Precision, Wide Bandwidth JFET Operational Amplifier

The AD8620BRZ is a high-performance, precision JFET (Junction Field-Effect Transistor) operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed and accuracy for a wide array of applications. This operational amplifier stands out due to its low input bias currents, low offset voltage, and low noise, making it an excellent choice for high-impedance sensor amplification and precision instrumentation.

Key Features:

  • Wide Bandwidth: The AD8620BRZ boasts a bandwidth of 10 MHz, providing fast settling times and suitability for high-speed applications.
  • Low Input Bias Current: With a typical input bias current of 2 pA, this op-amp minimizes errors in high-impedance applications, ensuring signal integrity.
  • Low Offset Voltage: The device features a low offset voltage of 1 mV, which enhances accuracy and reduces the need for calibration in precision circuits.
  • Low Noise: A low voltage noise density of 7 nV/√Hz at 1 kHz ensures a clean and precise signal amplification, which is critical for sensitive applications.
  • Single or Dual Supply Operation: It can operate from a ±5 V to ±13 V dual supply, or a single supply of 10 V to 26 V, providing design flexibility.
  • Output Swing: The amplifier provides a rail-to-rail output swing, maximizing dynamic range within the supply limits.

Applications:

The AD8620BRZ is well-suited for a variety of demanding applications, including:

  • Precision filters
  • Professional audio equipment
  • Photodiode amplification
  • Medical instrumentation
  • Analog-to-digital converter (ADC) buffering
  • Test and measurement systems

Package and Reliability:

The AD8620BRZ comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. Analog Devices Inc. ensures high reliability and performance consistency, which is why the AD8620BRZ is a trusted component in professional-grade electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0298 $74.0298
2+ $71.7164 $143.4328
3+ $69.4030 $208.2090
4+ $67.0895 $268.3580
5+ $60.1492 $300.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 973 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess