EN
  • EN
  • DE

AD8615AUJZ-REEL7

Part No AD8615AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 24MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 24MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 23μV
Operating Supply Current 1.7mA
Channel Output Current 150mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 008533-AD8615AUJZ-REEL7
Family Name AD8615
Introduction Date June 03, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8615AUJZ-REEL7 CAD Model

Description

AD8615AUJZ-REEL7 Precision Operational Amplifier by Analog Devices Inc.

The AD8615AUJZ-REEL7 is a high-performance, single-supply operational amplifier from the esteemed Analog Devices Inc., designed to offer a unique blend of precision, low power consumption, and versatility in a compact package. This operational amplifier is part of the AD8615 series, which is renowned for its high accuracy and stability over time and temperature variations, making it an ideal choice for a wide range of applications, from medical devices to instrumentation and control systems.

With its low input bias currents and offset voltage, the AD8615AUJZ-REEL7 provides excellent DC accuracy. This precision is maintained over varying conditions, ensuring reliable performance in critical applications. The device operates from a single 2.7V to 5V power supply, which allows for ease of integration into both portable and stationary systems without the need for dual supplies.

The AD8615AUJZ-REEL7 boasts a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages. This feature is particularly useful in single-supply applications where the full range of the supply voltage is required for the analog signal. Additionally, the amplifier's rail-to-rail input stage enables the device to handle input signals that extend to both supply rails, providing designers with greater flexibility in signal conditioning tasks.

The device is presented in a compact SOT-23-5 package, which is highly beneficial for space-constrained applications. Furthermore, the AD8615AUJZ-REEL7 comes in a tape and reel format, denoted by the suffix 'REEL7', making it suitable for automated assembly processes and volume production.

Key features of the AD8615AUJZ-REEL7 include:

  • Wide bandwidth: Ensures good AC performance for audio, telecommunications, and data acquisition systems.
  • Low noise: Minimizes background noise in sensitive applications, ensuring signal integrity.
  • Fast settling time: Critical for high-speed analog-to-digital converters (ADCs) and closed-loop systems.
  • Extended temperature range: Reliable operation in diverse environments from -40°C to +125°C.

Whether for precision filtering, sensor amplification, or data acquisition systems, the AD8615AUJZ-REEL7 from Analog Devices Inc. is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7820 $51.6780
60+ $1.6692 $100.1520
94+ $1.6128 $151.6032
134+ $1.5000 $201.0000
174+ $1.4437 $251.2038
217+ $1.3873 $301.0441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,890 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess