EN
  • EN
  • DE

AD8610BRZ-REEL7

Part No AD8610BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 25MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 60 V/μs
Gain Bandwidth Product (GBP) 25MHz
Current - Input Bias 3pA
Voltage - Input Offset 45μV
Operating Supply Current 3mA
Channel Output Current 45mA
Supply Voltage - Operating ±5 V to 13 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013553-AD8610BRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8610BRZ-REEL7 CAD Model

Description

The AD8610BRZ-REEL7 is a high-performance, single-supply, precision JFET operational amplifier from Analog Devices Inc. Known for its low input bias current, low offset voltage, and low noise, this operational amplifier is an excellent choice for high-precision applications that demand the utmost accuracy and stability.

Key Features

  • Wide Bandwidth: The AD8610BRZ-REEL7 offers a wide bandwidth of 10 MHz which makes it suitable for high-speed signal processing applications.
  • Low Input Bias Current: With a low input bias current of typically 1 pA, this op-amp is ideal for high impedance sensor amplification and precision integrators.
  • Low Offset Voltage: The offset voltage is typically 1 mV, which helps in maintaining accuracy in precision circuits.
  • Low Noise: Exhibiting a low noise density of 13 nV/√Hz at 1 kHz, the AD8610BRZ-REEL7 is well-suited for audio applications and other noise-sensitive circuits.
  • Single-Supply Operation: It operates from a single supply range of +5 V to +30 V or dual supplies of ±2.5 V to ±15 V, providing flexibility in various circuit designs.
  • High Output Drive Capability: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively.
  • Thermal Overload Protection: The device includes thermal overload protection that safeguards it from damage due to overheating.

Applications

The AD8610BRZ-REEL7 is well-suited for a wide range of applications, including:

  • High-end audio equipment
  • Photodiode amplification
  • Precision filters
  • Data acquisition systems
  • Medical instrumentation
  • Professional microphones
  • Test and measurement equipment

Product Packaging

The AD8610BRZ-REEL7 comes in a compact SOIC-8 package and is available on a 7-inch reel, making it suitable for automated assembly processes. Its RoHS compliance ensures that it meets current environmental standards for electronic components.

With its combination of precision, low noise, and high output drive capability, the AD8610BRZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to optimize their high-performance circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9084 $71.7252
6+ $19.6171 $117.7026
8+ $19.0041 $152.0328
11+ $18.3910 $202.3010
15+ $17.7780 $266.6700
19+ $15.9389 $302.8391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess