EN
  • EN
  • DE

AD8610BR

Part No AD8610BR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 25MHZ PREC 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 60V/µs
Gain Bandwidth Product 25 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 45 µV
Current - Supply 3mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8610
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 556083-AD8610BR
Ultra Librarian 3D Model Ultra Librarian AD8610BR CAD Model

Description

AD8610BR Precision Operational Amplifier from Analog Devices Inc.

The AD8610BR is a high-performance, single-supply, precision JFET operational amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. Designed to deliver a perfect blend of speed, precision, and low noise, this operational amplifier is ideal for a wide range of applications, including medical instruments, audio equipment, and industrial process controls.

The AD8610BR operates from a single supply voltage as low as 5V up to a maximum of 30V, or dual supplies of ±2.5V to ±15V, making it extremely versatile for various circuit configurations. Its unique combination of low input bias current, low offset voltage, and low noise results in excellent performance that is particularly suited for high-impedance sensor amplification and precision filtering tasks.

Key features of the AD8610BR include:

  • Low Input Bias Current: With a typical input bias current of only 1 pA, this op-amp is suitable for applications requiring high input impedance.
  • Low Offset Voltage: A maximum offset voltage of 1 mV ensures high accuracy in precision applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 28 MHz, which is beneficial for fast signal processing.
  • High Slew Rate: A high slew rate of 11 V/μs allows the op-amp to handle rapidly changing signals without distortion.
  • Low Noise: With a low noise density of 13 nV/√Hz at 1 kHz, the AD8610BR is excellent for sensitive audio and instrumentation applications.

Furthermore, the AD8610BR features a rail-to-rail output swing, which maximizes dynamic range in single-supply applications. Its robust design also includes protection against overvoltage, ensuring reliability and longevity even in harsh conditions.

Available in an 8-lead SOIC package, the AD8610BR is designed for easy integration into a variety of circuit designs. Its performance characteristics make it a top choice for designers looking for an op-amp that delivers accuracy without sacrificing speed or power efficiency. Whether you're designing a high-fidelity audio amplifier or a precision control system, the AD8610BR from Analog Devices Inc. is an excellent choice for your operational amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9230 $68.7690
6+ $18.8087 $112.8522
9+ $18.2209 $163.9881
12+ $17.6331 $211.5972
15+ $17.0454 $255.6810
20+ $15.2820 $305.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess