EN
  • EN
  • DE

AD7874SE

Part No AD7874SE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 4-Channel, 12-Bit Simultaneous Sampling Data Acquisition System | IC DAS 12BIT 116K 28LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 12 b
Sampling Rate (Per Second) 116k
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-LCC (11.43x11.43)
Family Part Number AD7874
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137904-AD7874SE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7874SE CAD Model

Description

Product Overview: AD7874SE from Analog Devices Inc.

The AD7874SE is a high-performance, quad-channel 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision ADC is designed to cater to a wide range of applications that require accurate and reliable data conversion from analog signals to digital form. The AD7874SE is particularly well-suited for advanced industrial, medical, and instrumentation systems where multi-channel data acquisition is crucial.

Featuring a simultaneous sampling rate, the AD7874SE ensures that multiple analog channels are digitized at the same time, eliminating the phase shift between channels that can occur with multiplexed ADCs. This feature is essential for applications such as phased array processing, where timing and phase information is critical.

The device operates on a single 5 V power supply and includes a reference and a clock circuit, simplifying system design and reducing the need for external components. The AD7874SE's low power consumption makes it an excellent choice for power-sensitive applications.

Key Features:

  • Quad-Channel Input: Allows for simultaneous sampling of four analog inputs, ensuring data consistency across multiple channels.
  • 12-Bit Resolution: Offers fine granularity in the digital representation of the analog input, enabling precise measurement and control.
  • High Sampling Rate: Provides fast data acquisition, making it suitable for high-speed applications.
  • Single 5V Power Supply: Enables operation with a common power rail, simplifying power management in complex systems.
  • Integrated Reference and Clock: Reduces the need for additional external components, facilitating a more compact and reliable design.
  • Low Power Consumption: Ideal for battery-operated and power-efficient designs, extending operational life and reducing energy costs.

With its robust design and advanced features, the AD7874SE from Analog Devices Inc. stands out as a premier choice for engineers and designers looking for a reliable and high-quality ADC solution. Whether it's for process control, medical imaging, or precision instrumentation, the AD7874SE delivers the performance and versatility required to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $383.6490 $383.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess